EN
  • EN
  • DE

DSC6111JI2B-250K000

Part No DSC6111JI2B-250K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 2.5X2.0MM / 250 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 250 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343752-DSC6111JI2B-250K000
Ultra Librarian 3D Model Ultra Librarian DSC6111JI2B-250K000 CAD Model

Description

Product Overview: DSC6111JI2B-250K000 from Microchip Technology

The DSC6111JI2B-250K000 is a precision, low-power, fixed-frequency MEMS oscillator from Microchip Technology, renowned for providing innovative and reliable semiconductor products. This high-performance oscillator is designed to meet the stringent requirements of modern electronic devices, where stability, accuracy, and power efficiency are critical.

Key Features

  • Frequency: The device offers a stable frequency output of 250 kHz, making it suitable for a variety of applications, including but not limited to consumer electronics, IoT devices, and industrial systems.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, which helps in minimizing power consumption, thereby extending battery life in portable applications.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into a wide range of electronic designs.
  • Package: Enclosed in a compact 4-SMD, no lead package, the DSC6111JI2B-250K000 is optimized for space-constrained applications, without compromising on performance.
  • Stability: It offers excellent frequency stability over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, this oscillator draws minimal current, making it an ideal choice for power-sensitive applications.

Applications

The versatility of the DSC6111JI2B-250K000 allows it to be used across various sectors. It is particularly well-suited for portable electronic devices, such as wearables and medical monitors, where power efficiency is paramount. Additionally, its precision and stability make it a perfect fit for industrial timing solutions, telecommunications, and networking equipment. Its robust performance also caters to the needs of automotive electronics, which demand high reliability.

Why Choose the DSC6111JI2B-250K000?

The DSC6111JI2B-250K000 stands out in the market for its blend of precision, low power consumption, and small form factor. Microchip Technology's commitment to quality ensures that this MEMS oscillator delivers consistent performance, making it a top choice for designers looking to optimize their systems for both energy efficiency and space utilization without compromising on timing accuracy.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess