EN
  • EN
  • DE

MAX5862DUXH

Part No MAX5862DUXH
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704765-MAX5862DUXH
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5862DUXH CAD Model

Description

Maxim Integrated MAX5862DUXH Product Overview

The MAX5862DUXH is a high-performance digital-to-analog converter (DAC) module designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This product is crafted to meet the needs of sophisticated electronic systems requiring precise analog signal generation from digital data inputs.

At the heart of the MAX5862DUXH is a 16-bit DAC that boasts excellent dynamic performance and low noise, making it an ideal choice for applications such as wireless infrastructure, instrumentation, and professional audio equipment. The device operates over a wide frequency range, delivering a high-speed data conversion rate that ensures smooth and accurate signal reproduction.

Key Features:

  • High Resolution: The MAX5862DUXH features a 16-bit resolution, providing fine granularity and high precision in analog signal generation.
  • Wide Dynamic Range: With an impressive dynamic range, this DAC ensures low distortion and high signal-to-noise ratio, critical for high-fidelity applications.
  • Flexible Interface: The device supports a variety of digital interfaces, making it compatible with a broad range of microcontrollers and digital signal processors.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5862DUXH minimizes power usage, which is essential for portable and battery-operated devices.
  • Compact Package: The compact form factor of the MAX5862DUXH allows for integration into systems where space is at a premium without sacrificing performance.

Applications:

The versatility of the MAX5862DUXH makes it suitable for a wide array of applications, including but not limited to:

  • Wireless Communication Systems
  • Automated Test Equipment (ATE)
  • High-end Audio Systems
  • Medical Imaging Devices
  • Industrial Control Systems

Maxim Integrated's commitment to quality and reliability is evident in the MAX5862DUXH, which is built to deliver consistent performance in the most demanding environments. With its robust feature set and flexible application scope, the MAX5862DUXH is a top-tier choice for designers and engineers looking to integrate a high-quality DAC into their next project.

You May Also Be Interested in

MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess