Product GTL16612 from Texas Instruments is an advanced integrated circuit designed to enhance the performance and efficiency of electronic devices. It is a 18-bit universal bus transceiver that utilizes two separate supply rails, designed to operate at nominal voltages of 3.3V and 5V, making it ideal for mixed voltage systems.
- Auto-Direction Sensing: Automatically detects the direction of data flow without a DIR pin, simplifying system design.
- Bus Hold Circuitry: Retains the last state of the data lines, eliminating the need for external resistors.
- Power-Off Disable Function: Outputs are in a high impedance state when powered down.
- Low On-State Resistance (Ron): Allows for better signal integrity, improved data rates, and reduced power consumption.
- Operating Temperature Range: -40°C to 85°C
- Package: TSSOP (6.1mm x 14mm)
- Compliance: RoHS Compliant
The GTL16612 is suitable for designers and engineers seeking a high-performance, cost-effective, and environmentally friendly solution for their electronic systems.