EN
  • EN
  • DE
  • IT

FDC2114RGHR

Part No FDC2114RGHR
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAPACITIVE SENSING  /  Capacitive Touch Proximity Only 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Proximity Only
Proximity Detection Yes
Number of Inputs 4
Interface I2C
Resolution 12 b
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 2.1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number FDC2114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISFDC2114RGHR,2156-FDC2114RGHR
Standard Package 4,500
Win Source Part Number 1178025-FDC2114RGHR
Ultra Librarian 3D Model Ultra Librarian FDC2114RGHR CAD Model

Description

The FDC2114RGHR is a high-performance, multi-channel capacitive sensor integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This sophisticated component is part of TI's FDC2x1x family, which is specifically engineered to deliver precise and noise-resistant capacitance measurements for a variety of applications. The FDC2114RGHR is particularly suitable for implementing touchless sensors, level sensing, and proximity detection systems.

Key Features

  • Multi-Channel: The device features four capacitance-to-digital input channels, offering flexibility for sensing multiple points or implementing differential sensing to enhance performance and reduce environmental noise.
  • Noise Immunity: Built with TI's patented noise-resistant technology, the FDC2114RGHR can reliably operate in noisy environments, making it ideal for industrial and automotive applications.
  • High Resolution: The IC provides high-resolution capacitance measurements, with a sensitivity that can detect changes as small as femtofarads (fF), which is crucial for precise touchless control interfaces.
  • Low Power Consumption: It is optimized for low power operation, which extends battery life in portable applications and reduces power consumption in wired systems.
  • Communication Interface: The device includes an I²C interface for communication with microcontrollers or processors, facilitating easy integration into a wide range of systems.

Applications

The FDC2114RGHR can be employed in various applications, including but not limited to:

  • Touchless Human-Machine Interfaces (HMIs)
  • Proximity Sensing in Consumer Electronics
  • Fluid Level Sensing in Industrial Systems
  • Material Composition Analysis
  • Position Sensing in Robotics

Package and Availability

This component is offered in a compact QFN (Quad Flat No-leads) package, designated by the RGHR suffix, which is suitable for space-constrained applications. The FDC2114RGHR is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess