EN
  • EN
  • DE
  • IT

MAX17595ATE+T

Part No MAX17595ATE+T
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 20V
Supply Voltage 8 V ~ 29 V
Duty Cycle 48%
Frequency - Switching 100kHz ~ 1MHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features EN, Frequency Control, Soft Start, Sync
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Mounting SMD
Win Source Part Number 702157-MAX17595ATE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17595
Introduction Date February 09, 2012
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX17595ATE+T CAD Model

Description

Maxim Integrated's MAX17595ATE+T: High-Efficiency, Compact DC-DC Converter

The MAX17595ATE+T from Maxim Integrated is a versatile and efficient DC-DC converter designed for a wide range of applications. This high-performance integrated circuit is engineered to minimize external component count while delivering a flexible and robust power management solution. It is ideal for space-constrained applications, thanks to its compact TQFN-16 package, measuring just 5mm x 5mm.

With an input voltage range of 4.5V to 60V, the MAX17595ATE+T provides a high level of flexibility, making it suitable for various industrial, automotive, and communication systems. It supports a wide array of output voltages, which are easily set by external resistors. This feature allows designers to tailor the output to meet the specific needs of their application, whether it's a single output voltage or multiple voltages in a complex system.

The MAX17595ATE+T employs a peak-current-mode control architecture that delivers excellent transient response and eases loop compensation. Its ability to operate at a constant switching frequency up to 500kHz enables the use of small, low-cost magnetic components, further reducing the overall solution size. Additionally, the device offers a frequency synchronization feature to minimize system interference by synchronizing the switching frequency with an external clock.

For enhanced system reliability, the MAX17595ATE+T includes a comprehensive suite of protection features. These include cycle-by-cycle current limit, thermal shutdown, undervoltage lockout (UVLO), and overvoltage protection (OVP). These features help to safeguard both the power supply and the downstream components from various electrical abnormalities.

The device's high efficiency, which reduces power losses, is especially beneficial in applications where thermal management is critical. The MAX17595ATE+T operates over a wide temperature range of -40°C to +125°C, ensuring performance in harsh environments.

In summary, Maxim Integrated's MAX17595ATE+T is a high-efficiency, compact, and versatile DC-DC converter that simplifies power supply design. Its broad input voltage range, adjustable output voltage, and comprehensive protection features make it a reliable and convenient choice for a multitude of applications requiring a stable and efficient power supply.

You May Also Be Interested in

HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6391 $50.1429
47+ $2.1655 $101.7785
72+ $2.0978 $151.0416
99+ $2.0301 $200.9799
128+ $1.9625 $251.2000
171+ $1.7594 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess