EN
  • EN
  • DE
  • IT

FDC1004DSCT

Part No FDC1004DSCT
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAPACITIVE SENSING 4CH 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Proximity Only
Proximity Detection Yes
Number of Inputs 4
Resolution 16 b
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 750μA
Temperature Range - Operating -40°C to 125°C
Case / Package 10-WSON (3x3)
Win Source Part Number 1038002-FDC1004DSCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDC1004DSCT CAD Model

Description

The FDC1004DSCT is a high-performance capacitance-to-digital converter from Texas Instruments that offers superior sensitivity and high resolution for a wide range of applications. With its ability to measure capacitance changes in the femtofarad (fF) range, this device is ideal for creating highly accurate and reliable sensing systems.

Key Features

  • Precision Measurement: The FDC1004DSCT boasts a high-resolution 28-bit capacitance measurement, allowing it to detect very small changes in capacitance with great accuracy.
  • Multiple Channel Inputs: It supports up to four capacitive input channels, enabling the design of multi-point sensing systems with a single chip.
  • Low Power Consumption: Designed for energy efficiency, it is suitable for battery-operated and portable applications, ensuring long operational life.
  • Noise Immunity: The device features active shielding for improved noise immunity, making it robust for use in electrically noisy environments.
  • Flexible Interface: It includes an I2C interface for easy integration with microcontrollers and processors, enhancing its compatibility with a wide range of systems.

Applications

The FDC1004DSCT is versatile and can be used in various applications, including:

  • Proximity sensing
  • Fluid level detection
  • Material composition analysis
  • Pressure sensing
  • Human interface devices

Technical Specifications

Parameter Value Resolution 28-bit Input Channels 4 Interface I2C Supply Voltage 2.7V to 3.6V Package WSON

Overall, the FDC1004DSCT from Texas Instruments is a sophisticated component that brings high precision and versatility to capacitive sensing applications. Whether for industrial, consumer, or automotive markets, this converter is an excellent choice for designers looking to add accurate and reliable capacitance measurement to their projects.

You May Also Be Interested in

Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4134 $51.3072
20+ $5.2623 $105.2460
30+ $5.0979 $152.9370
41+ $4.9334 $202.2694
53+ $4.7690 $252.7570
71+ $4.2756 $303.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess