EN
  • EN
  • DE
  • IT

AT42QT1070-SSUR

Part No AT42QT1070-SSUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 7KEY 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Buttons
Proximity Detection No
Number of Inputs Up to 7
LED Driver Channels Up to 5
Interface I2C
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Part Number Series AT42QT1070
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805163-AT42QT1070-SSUR
Ultra Librarian 3D Model Ultra Librarian AT42QT1070-SSUR CAD Model

Description

Microchip Technology's AT42QT1070-SSUR

The AT42QT1070-SSUR is a sophisticated touch control chip designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This integrated circuit is part of the QTouch® family, which is renowned for providing exceptional touch sensing performance. It is a self-contained digital sensor IC capable of detecting touch inputs on seven channels (keys) and is ideal for implementing touch controls on a wide array of products.

Key Features

  • 7-Touch Channel Support: The device can manage up to seven capacitive touch inputs, making it versatile for various applications.
  • Auto-calibration: Each key is individually auto-calibrated, ensuring optimal performance without the need for manual adjustments.
  • Communication: The AT42QT1070-SSUR communicates over an I2C interface, providing straightforward integration with most microcontrollers.
  • Power Consumption: Designed for low power consumption, it supports a power-down mode that significantly reduces power usage when the touch functionality is not required.
  • Adjacent Key Suppression® (AKS®): This technology allows the chip to suppress the influence of adjacent keys, enhancing touch detection and preventing false triggers.
  • Fast Out-of-Box Response: The device is designed to work immediately upon power-up, with no need for user programming to achieve initial touch detection.

Applications

The AT42QT1070-SSUR is suitable for a wide range of applications, including but not limited to consumer electronics, home appliances, industrial controls, and medical devices. Its robust touch sensing capability enables designers to create intuitive and reliable user interfaces with capacitive touch buttons.

Package and Availability

The device is offered in a compact SOT23-6 package, which is ideal for space-constrained applications. It is available for order under the part number AT42QT1070-SSUR, ensuring that designers can incorporate this high-quality touch control solution into their designs with ease.

You May Also Be Interested in

Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Atmel
Lowest to $2.2834
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0691 $51.7275
59+ $1.6977 $100.1643
92+ $1.6447 $151.3124
126+ $1.5916 $200.5416
163+ $1.5386 $250.7918
218+ $1.3794 $300.7092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess