EN
  • EN
  • DE

F28M35H22C1RFPT

Part No F28M35H22C1RFPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 100MHz/150MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, SCI, SPI, SSI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB/256KB
Program Memory Type FLASH
RAM Size 136KB
Supply Voltage 1.2V, 1.8V, 3.3V
Data Converters A/D 20x12b
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 144-TQFP Exposed Pad
Manufacturer Package 144-HTQFP (20x20)
Win Source Part Number 774326-F28M35H22C1RFPT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name F28M35H22C
Introduction Date June 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M35H22C1RFPT CAD Model

Description

The F28M35H22C1RFPT is a highly integrated and versatile microcontroller product from Texas Instruments, designed to cater to a wide range of applications, particularly in the industrial, automotive, and communication sectors. This advanced microcontroller unit (MCU) is part of the C2000™ family, known for its robust performance and real-time control capabilities.

Key Features

  • High-Performance Processing: Equipped with a dual-core architecture that includes both a C28x core and an ARM Cortex-M3 core, the F28M35H22C1RFPT is capable of handling complex tasks with efficiency. The C28x core is optimized for control tasks, while the ARM Cortex-M3 core manages connectivity and system control.
  • Integrated Memory: This MCU boasts a generous memory capacity, including flash memory and RAM, which facilitates smooth and flexible program execution and data storage.
  • Advanced Peripherals: A wide range of integrated peripherals enhances the functionality of this device, including ADCs, DACs, PWM outputs, and communication interfaces such as CAN, SPI, I2C, and UART, allowing for versatile connectivity and control options.
  • Robust Safety Features: Safety is a paramount consideration in the design of the F28M35H22C1RFPT, featuring error correction, a watchdog timer, and other mechanisms to ensure reliable operation in critical systems.
  • Power Management: With its sophisticated power management system, the MCU can operate at low power consumption levels without sacrificing performance, making it suitable for energy-sensitive applications.

Applications

The F28M35H22C1RFPT is ideal for a variety of applications, including:

  • Industrial control systems
  • Automotive control units
  • Motor control
  • Renewable energy systems
  • Power management
  • Communication infrastructure

Design Support and Resources

Texas Instruments provides comprehensive design support for the F28M35H22C1RFPT, including technical documentation, development tools, software libraries, and a supportive community forum. Engineers and developers can access a wealth of resources to streamline the design process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1598 $98.3196
3+ $40.3362 $121.0086
4+ $39.0757 $156.3028
6+ $37.8152 $226.8912
7+ $36.5547 $255.8829
10+ $32.7732 $327.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess