EN
  • EN
  • DE
  • IT

DS9098P-TRL+

Part No DS9098P-TRL+
Manufacturer Maxim Integrated
Catalog Memory Connectors - PC Card Sockets
Description CONN IBUTTON CARD PUSH-PULL SMD / iButton Retainer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Card Type iButton
Number of Positions 2
Connector Type Retainer
Insertion, Removal Method Push In, Pull Out
Mounting Style SMD
Height Above Board 0.320" (8.12mm)
Contact Finish Tin
Part Number Series DS9098P
Manufacturer Pack Quantity 220
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810190-DS9098P-TRL+
Ultra Librarian 3D Model Ultra Librarian DS9098P-TRL+ CAD Model

Description

Maxim Integrated DS9098P-TRL+ iButton Probe

The DS9098P-TRL+ from Maxim Integrated is a high-quality iButton probe designed for secure and reliable communication with iButton devices. This compact and durable probe facilitates the connection between iButtons and host systems, allowing for efficient data transfer and device authentication in a wide range of applications.

The DS9098P-TRL+ is engineered with convenience and versatility in mind. It features a panel-mount design that can be easily integrated into a variety of enclosures or systems. The probe's durable construction ensures it can withstand the rigors of continuous use in industrial and commercial environments. Its design is optimized for applications that require frequent insertion and removal of iButton devices, providing a stable and consistent connection every time.

Key Features:

  • Robust Interface: The probe's solid build quality ensures a reliable connection to iButton devices, which is essential for critical data transfer and authentication tasks.
  • Panel-Mount Design: Its design allows for seamless integration into panels or systems, making it a versatile component for various applications.
  • Compatibility: The DS9098P-TRL+ is compatible with all standard iButton devices, offering a universal solution for iButton communication.
  • Easy Installation: The probe is designed for straightforward installation, minimizing setup time and complexity.

Whether you're implementing access control systems, asset tracking solutions, or data logging operations, the DS9098P-TRL+ provides a dependable interface for your iButton devices. Its high-quality construction and design ensure that it will be a reliable part of your system for years to come.

Choose the Maxim Integrated DS9098P-TRL+ for your next project to ensure smooth and secure interactions with your iButton devices. Its performance and durability make it an excellent choice for professionals seeking a top-tier iButton probe solution.

You May Also Be Interested in

3M
CONN COMPACT FLASH CARD R/A SMD
Lowest to $2.0410
Molex, LLC
CONN MICRO SD CARD PUSH-PUSH R/A / 1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type
Lowest to $1.5798
TE Connectivity
CONN PCMCIA CARD PUSH-PUSH
Lowest to $85.8927
Molex, LLC
CONN MICRO SD CARD HINGED TYPE
Lowest to $1.8676
Molex, LLC
20H MICRO SO HEADER WITH DC PIN
Need more? Email Us
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton Retainer
Lowest to $7.2574
Amphenol FCI
SD CARD CONNECTOR | CONN SD CARD PUSH-PUSH SMD
Lowest to $1.0768
Samtec Inc.
.050 X .050 EDGE MOUNT SOCKET AS / Conn Compact Flash Card SKT 68 POS 1.27mm Solder ST Edge Mount 1A/Contact Tube
Lowest to $8.0194
JAE Electronics
CONN MICRO SIM CARD PUSH-PUSH
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2574 $50.8018
17+ $5.9548 $101.2316
27+ $5.7687 $155.7549
36+ $5.5826 $200.9736
47+ $5.3966 $253.6402
63+ $4.8383 $304.8129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess