EN
  • EN
  • DE

F16L8-10CN

Part No F16L8-10CN
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058240-F16L8-10CN
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F16L8-10CN CAD Model

Description

The F16L8-10CN is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and efficacy in various electronic applications. This component is designed to cater to the needs of modern electronic systems, offering robust functionality and compatibility with a range of devices.

Key Features

  • Manufacturer: Texas Instruments
  • Part Number: F16L8-10CN
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental safety and sustainability.
  • Package / Case: The F16L8-10CN comes in a durable and compact package, suitable for space-constrained applications.
  • Operating Temperature Range: This product is designed to operate effectively over a wide range of temperatures, making it versatile for use in various environments.
  • Supply Voltage: It supports a range of supply voltages, accommodating different power requirements for diverse applications.

Applications

The F16L8-10CN is an integral component in many electronic systems. Its applications span across industries, including:

  • Automotive electronics, where durability and performance are critical.
  • Consumer electronics, enhancing the functionality and reliability of devices such as smartphones, tablets, and personal computers.
  • Industrial automation systems, where precision and robustness are necessary for optimal operation.
  • Telecommunications equipment, contributing to the efficiency and stability of communication networks.

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The F16L8-10CN undergoes rigorous testing and quality control measures to ensure it meets the stringent standards expected by consumers and professionals alike. When you choose the F16L8-10CN, you are selecting a product synonymous with excellence and reliability.

Support and Resources

For technical support, datasheets, and additional resources, customers can access a wealth of information on the Texas Instruments website or contact their customer service team for personalized assistance.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess