EN
  • EN
  • DE

F102052AFN-EL05

Part No F102052AFN-EL05
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Description F102052AFN-EL05 Ti
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058196-F102052AFN-EL05
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F102052AFN-EL05 CAD Model

Description

Texas Instruments introduces the F102052AFN-EL05, a state-of-the-art integrated circuit (IC) designed for robust and efficient performance in a variety of applications. This IC is a testament to Texas Instruments' commitment to innovation and quality in the field of semiconductor technology.

Key Features

  • High Precision: The F102052AFN-EL05 provides exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: This IC is optimized for low power operation, which makes it ideal for battery-powered devices and energy-sensitive applications.
  • Durability: Built to withstand harsh conditions, the F102052AFN-EL05 maintains its performance over a wide temperature range and is resistant to environmental stressors.
  • Integrated Features: The IC includes a variety of integrated features that reduce the need for external components, simplifying design and saving space on the PCB.
  • Easy Integration: With its user-friendly interface, the F102052AFN-EL05 can be easily integrated into existing designs, facilitating a smooth design process and quick time to market.

Applications

The versatility of the F102052AFN-EL05 allows it to be used across a broad range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Medical equipment

Quality and Reliability

Texas Instruments is renowned for its rigorous testing and quality control processes. The F102052AFN-EL05 is no exception, having undergone extensive testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from Texas Instruments.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to assist in the implementation of the F102052AFN-EL05 in their projects. Texas Instruments also provides dedicated technical support to address any questions or challenges that may arise.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess