EN
  • EN
  • DE
  • IT

12D2-11LCS

Part No 12D2-11LCS
Manufacturer Semitec USA Corp
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTORS 12OHMS 2AMPS CLI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance in Ohms @ 25°C 12
Resistance Tolerance ±15%
B Value Tolerance ±5%
B25/85 2800K
Temperature Range - Operating -50°C ~ 170°C
Length - Lead Wire 0.14" (3.50mm)
Mounting Type Through Hole
Case / Package Disc 11mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1597930-12D2-11LCS
Ultra Librarian 3D Model Ultra Librarian 12D2-11LCS CAD Model

Description

N

You May Also Be Interested in

Crouzet USA
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 10KOHM 3936K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 3AMPS STRA
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 1OHMS 8AMPS CLIN
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 6AMPS STRA
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 100KOHM 3470K BEAD
Need more? Email Us
Vishay
THERMISTOR NTC 68KOHM 3964K 0805
Need more? Email Us
TE Connectivity
THERMISTOR NTC 100OHM 2854K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 3AMPS STRA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess