EN
  • EN
  • DE
  • IT

GHE3291502R0006

Part No GHE3291502R0006
Manufacturer ABB Embedded Power
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056644-GHE3291502R0006
Categories OEM Parts(F-I)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GHE3291502R0006 CAD Model

Description

The ABB Embedded Power GHE3291502R0006 is a component designed for integration into various power systems. Due to limited publicly available information, the precise nature of this component is difficult to ascertain. However, given ABB Embedded Power's focus, it is likely related to power conversion, distribution, or management within larger systems.

While specific applications are hard to define without detailed datasheets, components like this are often found in:

  • Industrial power supplies
  • Telecommunications infrastructure
  • Data center power distribution units (PDUs)
  • Renewable energy systems (solar inverters, wind turbine controllers)
  • Electric vehicle charging stations

Based on similar products from ABB Embedded Power, key features may include:

  • High efficiency power conversion
  • Robust protection mechanisms (overvoltage, overcurrent, overtemperature)
  • Compact form factor for space-constrained applications
  • Digital control and monitoring capabilities
  • Compliance with relevant industry standards (e.g., safety, EMC)

Potential benefits derived from using this component could include:

  • Reduced energy consumption and operating costs
  • Improved system reliability and uptime
  • Simplified system design and integration
  • Enhanced system monitoring and control
  • Extended product lifespan

Without precise specifications, it's difficult to provide further details. However, ABB Embedded Power is known for producing high-quality, reliable power components that are used in a wide range of demanding applications. It is very likely that this part is designed for reliable power delivery and management within a complex system.

You May Also Be Interested in

AEM Inc
SolidMatrix 0603 Very Fast Acting Surface Mount Fuse, 1.5A
Need more? Email Us
Rectron Semiconductor
Diode Switching 1KV 5A 2-Pin DO-201AD Box
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
F642429AGFNR Ti
Need more? Email Us
Generic
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess