EN
  • EN
  • DE

DS92LV3241TVS/NOPB

Part No DS92LV3241TVS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS 32BIT 64TQFP / LVDS Serializer 2720Mbps 0.525V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Function Serializer
Data Rate 2.72Gbps
Input Type Channel Link II (LVCMOS)
Output Type Channel Link II (LVDS)
Number of Inputs 32
Number of Outputs 4
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773394-DS92LV3241TVS/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS92LV3241
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS92LV3241TVS/NOPB CAD Model

Description

Product Overview: DS92LV3241TVS/NOPB

The DS92LV3241TVS/NOPB is a highly integrated device from Texas Instruments, designed to facilitate robust serial data communication in automotive and industrial applications. This product is part of TI's portfolio of high-speed interface solutions that focus on providing reliable data transmission even under harsh conditions.

Key Features

  • Channel Link III Interface: The DS92LV3241TVS/NOPB features a Channel Link III interface with a high-speed forward channel and a full-duplex control channel, which allows for efficient data handling and control signaling.
  • High Data Rates: It supports data rates up to 2.5 Gbps for the high-speed forward channel and up to 250 Mbps for the full-duplex control channel, making it suitable for applications requiring fast data transfer.
  • Reduced EMI: The device employs low-voltage differential signaling (LVDS) to minimize electromagnetic interference (EMI), which is critical in automotive and industrial environments.
  • Power Management: Advanced power management features are included, such as an automatic power-down mode when the input signal is lost, helping to conserve energy and extend system life.

Applications

With its robust design and high-speed capabilities, the DS92LV3241TVS/NOPB is ideal for a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • Industrial process control and automation
  • High-resolution video displays and cameras
  • Medical imaging systems

Reliability and Quality

The DS92LV3241TVS/NOPB is designed with a focus on quality and reliability, which is a hallmark of Texas Instruments products. The device is available in a thermally enhanced TQFP package, ensuring proper heat dissipation for reliable operation over a wide temperature range. Additionally, it is specified for an industrial temperature range of -40°C to +85°C, making it suitable for outdoor and rugged environments.

Conclusion

The DS92LV3241TVS/NOPB from Texas Instruments represents a blend of high-speed data transmission, robustness, and power efficiency. Its advanced features and reliable performance make it a preferred choice for designers looking to enhance the communication capabilities of automotive and industrial systems.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0230 $54.0690
7+ $14.7881 $103.5167
11+ $14.3259 $157.5849
15+ $13.8638 $207.9570
19+ $13.4017 $254.6323
25+ $12.0153 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess