EN
  • EN
  • DE

LMK01020ISQ/NOPB

Part No LMK01020ISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1.6 GHz High Performance Clock Buffer, Divider, and Distributor | IC CLK BUFFER 1:8 1.6GHZ 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Fanout Buffer (Distribution), Divider
Input Clock
Output LVPECL
Frequency - Max 1.6GHz
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Family Part Number LMK01020
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1201647-LMK01020ISQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK01020ISQ/NOPB CAD Model

Description

Product Overview: LMK01020ISQ/NOPB from Texas Instruments

The LMK01020ISQ/NOPB is a high-performance, low-noise network synchronizer clock from Texas Instruments designed to meet the stringent requirements of communication infrastructure applications. This device is part of TI's clock and timing solutions, offering an ideal balance between performance and power efficiency.

Key Features

  • Precision Clocking: The LMK01020ISQ/NOPB provides ultra-low jitter clock distribution, with a jitter generation of less than 0.5 ps RMS (typical), making it suitable for high-speed digital signal processing and high-performance computing.
  • Flexibility: It features 2 differential or 4 single-ended inputs and 5 differential outputs, which can be configured as LVPECL, LVDS, or HCSL, allowing for versatile interfacing with various system components.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) enables frequency synthesis and clock generation from a reference signal, providing precise frequency translation and jitter filtering.
  • Programmable: The device supports programmable dividers and delay adjustments, making it easy to tailor the clock outputs for specific application requirements.
  • Power Supply: It operates on a 3.3V power supply, minimizing power consumption and easing power management within the system.
  • Industrial Temperature Range: The device is specified for operation over the full industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The LMK01020ISQ/NOPB is particularly well-suited for applications in the networking and telecommunications sector, including:

  • Datacenter and enterprise networking equipment
  • Wireless infrastructure
  • Test and measurement systems
  • High-speed data acquisition

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMK01020ISQ/NOPB is no exception. It is available in a 32-lead WQFN package and is characterized for operation from -40°C to 85°C. The NOPB designation indicates that this product is lead-free and RoHS compliant, adhering to environmental standards and ensuring a reduced ecological footprint.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3294 $54.6588
5+ $22.4241 $112.1205
7+ $21.7234 $152.0638
10+ $21.0226 $210.2260
13+ $20.3219 $264.1847
17+ $18.2196 $309.7332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess