EN
  • EN
  • DE

HMC812LC4

Part No HMC812LC4
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description GaAs MMIC VOLTAGE-VARIABLE ATTENUATOR, 5 - 30 GHz | RF ATTENUATOR 30DB 50OHM 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 30dB
Frequency Range 5GHz ~ 30GHz
Power (W) 1.07W
Impedance 50 Ohms
Manufacturer Package 24-TFCQFN Exposed Pad
Family Part Number HMC812
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181498-HMC812LC4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC812LC4 CAD Model

Description

Analog Devices Inc. Product Overview: HMC812LC4

The HMC812LC4 from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC PHEMT distributed power amplifier die. This compact, efficient amplifier is designed for a wide range of applications, including military, space, fiber optics, and broadband test and measurement systems. The HMC812LC4 operates across an extensive frequency range from DC to 20 GHz, making it a versatile solution for various high-frequency applications.

Key Features

  • Wideband Performance: The HMC812LC4 provides consistent gain and power performance across a broad frequency range from DC to 20 GHz, ensuring its adaptability to multiple applications.
  • High Gain: Offering a high gain of 13 dB typical, this amplifier can boost weak signals across its operating frequency without the need for additional stages.
  • Output Power: With a high output power of +28 dBm saturated power (P1dB), the HMC812LC4 is capable of driving signals with significant strength.
  • Efficiency: The device is optimized for high efficiency, which is critical for minimizing power consumption and heat generation in sensitive electronic systems.
  • Compact Size: The MMIC comes in a compact 4x4 mm SMT package, saving valuable board space and simplifying the design process.

Applications

  • Electronic Warfare (EW) and Electronic Countermeasures (ECM)
  • Test Instrumentation
  • Fiber Optic
  • Telecommunications Infrastructure
  • Military and Space

The HMC812LC4 also features a 50 Ohm matched input/output which eliminates the need for external RF matching components, further simplifying the design and reducing overall system cost. Analog Devices Inc. has designed this amplifier to offer excellent reliability and ruggedness, making it suitable for the most demanding environments.

Whether you're developing advanced communication systems, setting up test labs, or working on cutting-edge aerospace technology, the HMC812LC4 provides the performance and quality expected from a leading semiconductor manufacturer like Analog Devices Inc. Its integration into your system promises to enhance overall performance and efficiency, making it an essential component for any high-frequency signal chain.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess