The XC6223H121GR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated output voltage from a wide range of input voltages. This LDO regulator is suitable for applications requiring low noise, high accuracy, and small size.
Applications
- Battery-powered devices
- Portable electronics
- Wireless communication devices
- Microcontroller power supplies
- Sensor power supplies
- IoT devices
Features
- Low dropout voltage
- High output voltage accuracy
- Low quiescent current
- Small package size
- Input voltage range: 1.8V to 6.0V
- Output voltage: 1.2V (fixed)
- Output current: Up to 200mA
- Overcurrent protection
- Short circuit protection
- Thermal shutdown protection
Benefits
- Stable output voltage: Provides a stable and regulated output voltage even with variations in input voltage or load current.
- Longer battery life: Low quiescent current minimizes power consumption in standby mode.
- Compact solution: Small package size enables miniaturization of end products.
- Robust protection: Overcurrent, short circuit, and thermal shutdown protection prevent damage to the regulator and the load.
- High efficiency: Low dropout voltage minimizes power loss and improves efficiency.
Additional Details
The XC6223H121GR-G features a low dropout voltage, which means that it can maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage. This is particularly important in battery-powered applications where the battery voltage decreases over time. The high output voltage accuracy ensures that the load receives the correct voltage, which is critical for sensitive electronic components. The LDO includes overcurrent protection, short circuit protection and thermal shutdown protection, contributing to a robust design. The XC6223 series also integrates a chip enable function, that can be used to switch the LDO on and off externally. This functionality makes it possible to further reduce current consumption. This device is an ideal solution for powering microcontrollers, sensors, and other low-power electronic components in portable and battery-powered applications. Consult the datasheet for detailed specifications and application information.