EN
  • EN
  • DE

DS92LV1021TMSAX

Part No DS92LV1021TMSAX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 10-BIT 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 400Mbps Serializer 10 Input 1 Output 28-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name DS92LV1021
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869650-DS92LV1021TMSAX
Ultra Librarian 3D Model Ultra Librarian DS92LV1021TMSAX CAD Model

Description

DS92LV1021TMSAX: A High-Speed LVDS Serializer from Texas Instruments

The DS92LV1021TMSAX is a state-of-the-art serializer integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's high-performance LVDS (Low Voltage Differential Signaling) line, which is known for its ability to transmit data at high speeds while minimizing electromagnetic interference (EMI).

The DS92LV1021TMSAX is specifically engineered to serialize 10 bits of parallel data into a single high-speed serial data stream. This feature makes it an ideal solution for applications that require efficient data transmission over a limited number of conductors, such as in point-to-point baseband data transmissions between devices in telecommunications, computing, and networking equipment.

Key features of the DS92LV1021TMSAX include:

  • A wide data bandwidth that supports a maximum serial data rate of up to 660 Mbps, providing rapid data transfer capabilities for high-speed applications.
  • Low-voltage operation, which allows for reduced power consumption and increased system reliability.
  • A robust LVDS interface that ensures high noise immunity and low EMI, thus maintaining signal integrity even in electrically noisy environments.
  • An integrated PLL (Phase-Locked Loop) circuit that multiplies the input clock to match the serial data rate, eliminating the need for external clock multiplication devices.
  • Compatibility with various industry standards, ensuring seamless integration into existing systems and infrastructures.

This product comes in a compact, surface-mount package, making it suitable for space-constrained applications. Its design is optimized for easy PCB (Printed Circuit Board) layout and simplified interconnection, which can reduce design complexity and accelerate time-to-market for product developers.

Whether it's for high-speed data acquisition, digital video transmission, or any application that demands reliable high-speed data serialization, the DS92LV1021TMSAX from Texas Instruments offers a blend of performance, power efficiency, and design flexibility that can meet the stringent requirements of modern electronic systems.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7921 $53.9605
12+ $8.8551 $106.2612
18+ $8.5784 $154.4112
25+ $8.3017 $207.5425
32+ $8.0249 $256.7968
42+ $7.1948 $302.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess