EN
  • EN
  • DE

DS92001TMA

Part No DS92001TMA
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DS92001 3.3V B/LVDS-BLVDS Buffer
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, ReDriver
Applications BLVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 400Mbps
Number of Channels 1
Delay Time 1.4ns
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 50mA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1169710-DS92001TMA
Manufacturer Homepage www.ti.com
Family Name DS92001
Introduction Date June 01, 2002
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS92001TMA CAD Model

Description

Introducing the DS92001TMA, a state-of-the-art integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to cater to a wide range of applications in the electronics industry, providing both reliability and efficiency.

Key Features

  • High Precision: The DS92001TMA is built for accuracy, ensuring that your applications run smoothly and with the precision you require.
  • Low Power Consumption: Understanding the need for energy-efficient solutions, this IC offers low power consumption without compromising on performance.
  • Advanced Technology: Utilizing the latest in semiconductor technology, the DS92001TMA offers enhanced functionality that is suitable for modern electronic applications.
  • Durability: Manufactured to the highest standards, the product promises a long operational lifespan, even in demanding environments.

Applications

The versatility of the DS92001TMA makes it an ideal choice for a variety of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Industrial control units
  • Communication devices
  • Consumer electronics

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type Industry Standard Quality & Reliability TI Standards

The DS92001TMA is not just a component; it is a promise of quality and innovation from Texas Instruments. For engineers and designers looking for a reliable and high-performing solution, the DS92001TMA stands out as an excellent choice.

Ordering Information

To purchase the DS92001TMA or to obtain more detailed information about pricing and availability, please contact Texas Instruments or an authorized distributor. Ensure your next project benefits from the performance and reliability that the DS92001TMA has to offer.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1391 $50.2256
39+ $2.5757 $100.4523
61+ $2.4952 $152.2072
83+ $2.4147 $200.4201
108+ $2.3343 $252.1044
144+ $2.0928 $301.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,215 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess