EN
  • EN
  • DE

DAC2904Y

Part No DAC2904Y
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821590-DAC2904Y
Ultra Librarian 3D Model Ultra Librarian DAC2904Y CAD Model

Description

The DAC2904Y from Texas Instruments is a high-performance, dual-channel, 14-bit digital-to-analog converter (DAC) that delivers a sample rate of up to 125MSPS (mega samples per second), making it an ideal choice for demanding applications that require high-speed data conversion with precise accuracy. This product is designed to meet the needs of a wide range of applications, including wireless communication systems, base stations, digital signal processing, medical imaging, and video infrastructure.

The DAC2904Y features a flexible interface with a parallel LVCMOS/LVTTL data input format, which supports a wide range of input data rates and is compatible with most DSP and FPGA interfaces. Its dual DAC channels allow for simultaneous output of two analog signals, which can be used in I/Q modulation schemes and other complex signal generation tasks.

Each DAC within the DAC2904Y operates with an independent reference voltage, which provides users with the flexibility to set different full-scale output currents for each channel. This is particularly useful for applications that require dynamic range adjustments or where different signal amplitudes are needed.

The device's excellent dynamic performance, including its low noise and distortion characteristics, ensures high-quality signal conversion, which is critical for high-end communication systems and precise instrumentation. The DAC2904Y also includes an internal 2x interpolation filter which reduces the data input rate requirements and simplifies the digital interface.

The DAC2904Y is available in a compact, surface-mount QFN package, which is designed to save board space and is suitable for dense circuit designs. Additionally, it operates over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Overall, the DAC2904Y provides designers with a robust and versatile solution for applications requiring high-speed, dual-channel DAC capabilities, along with the quality and reliability expected from Texas Instruments.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.6766 $83.3532
3+ $34.1962 $102.5886
5+ $33.1275 $165.6375
7+ $32.0589 $224.4123
9+ $30.9903 $278.9127
11+ $27.7844 $305.6284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess