Products specifications

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr IXYS
Series CMA20E1600PB
Package Tube
Voltage - Off State 1.6 kV
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 28 mA
Voltage - On State (Vtm) (Max) 1.46 V
Current - On State (It (AV) ) (Max) 20 A
Current - On State (It (RMS) ) (Max) 31 A
Current - Hold (Ih) (Max) 60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 180A, 195A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number CMA20
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1351364-CMA20E1600PB
Ultra Librarian 3D Model Ultra Librarian CMA20E1600PB CAD Model

Description

The CMA20E1600PB is a thyristor with a voltage rating of 1.6 kV and a current rating of 20 A.

  • Voltage Rating: 1.6 kV
  • Current Rating: 20 A
  • Type: Standard Recovery SCR
  • Package: TO-220-3
  • Mounting Type: Through Hole
  • Maximum On-State Voltage: 1.46 V
  • Maximum Gate Trigger Voltage: 1.3 V
  • Maximum Gate Trigger Current: 28 mA
  • Maximum Non-Repetitive Surge Current: 180A (50Hz), 195A (60Hz)
  • Operating Temperature Range: -40°C to 150°C
  • REACH: Unaffected
  • ECCN: EAR99
  • Package: Tube
  • Standard Package: 50 Units

You May Also Be Interested in

WeEn Semiconductors
SCR 600V 4A DPAK
Need more? Email Us
ECAD model for BT150S-600R,118
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to $0.2215
ECAD model for BT169H/01U
Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to $282.0703
ECAD model for VS-ST330S16P0PBF
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
ON Semiconductor
SCR 50V 8A TO220AB
Lowest to $1.9570
ECAD model for C122F1
Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to $0.7931
ECAD model for S6002TSRP
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9249
ECAD model for TIC126N-S
STMicroelectronics
SENSITIVE 0.8 A SCR THYRISTOR IN
Need more? Email Us
ECAD model for X0115ML

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention