EN
  • EN
  • DE

DS91M125TMA

Part No DS91M125TMA
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Buffer, Multiplexer
Applications LVDS
Input CML, LVDS, LVPECL, MLVDS
Output MLVDS
Data Rate (Max) 250Mbps
Delay Time 5.5ns
Capacitance - Input 5 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 67mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS91M125
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 587019-DS91M125TMA
Ultra Librarian 3D Model Ultra Librarian DS91M125TMA CAD Model

Description

Introducing the DS91M125TMA by Texas Instruments

The DS91M125TMA from Texas Instruments is a highly versatile and efficient LVDS (Low-Voltage Differential Signaling) 4x4 Crosspoint Switch designed to meet the rigorous demands of high-speed data transmission systems. This advanced semiconductor device is a perfect solution for applications requiring high data throughput and minimal signal degradation across multiple signal paths.

Key Features:

  • High-Speed Performance: The DS91M125TMA is capable of handling data rates up to 3.125 Gbps, ensuring smooth and rapid data transfer for critical applications.
  • Flexibility: With its 4x4 crosspoint switch matrix, it allows any of its four inputs to be connected to any of its four outputs, offering unparalleled routing flexibility for complex systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power draw, making it ideal for energy-sensitive applications.
  • Signal Integrity: The device includes integrated signal conditioning features that help preserve signal integrity over long cable distances and through connectors.
  • Hot Plug Detection: It supports hot plug detection, allowing devices to be added or removed without the need to power down the system.

Applications:

The DS91M125TMA is suited for a wide array of applications, including but not limited to:

  • Data communication in networking equipment such as switches and routers
  • High-speed backplanes and cable extenders
  • Signal routing in video distribution systems
  • Telecommunications infrastructure

Quality and Reliability:

As with all Texas Instruments products, the DS91M125TMA is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. It is available in a compact 64-pin TQFP (Thin Quad Flat Package), which allows for efficient space utilization on printed circuit boards.

Whether you are designing a high-speed communication system or looking for a reliable solution to manage complex signal routing, the DS91M125TMA from Texas Instruments is an excellent choice that combines performance, flexibility, and quality in one package.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3858 $53.5432
10+ $10.9833 $109.8330
15+ $10.6400 $159.6000
20+ $10.2968 $205.9360
26+ $9.9536 $258.7936
34+ $8.9239 $303.4126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess