The MAX674MSA/PR+ from Maxim Integrated is a high-precision voltage reference chip designed for use in various electronic applications where a stable and accurate voltage reference is critical. This device is well-suited for A/D and D/A converters, portable instrumentation, and battery-operated equipment, as well as industrial and process control systems.
Key Features
- Stable Output: The MAX674MSA/PR+ provides a stable and precise output voltage of 4.096V, which is essential for high-accuracy analog-to-digital conversions.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide range of operating temperatures, making it reliable for use in environments with temperature variations.
- Low Dropout Voltage: The device features a low dropout voltage, ensuring that it can maintain accurate output even with minimal input-to-output differential.
- High Supply Rejection Ratio: It has an excellent supply rejection ratio, which helps to minimize the effect of supply voltage variations on the output voltage.
- Compact Size: The MAX674MSA/PR+ comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs.
Applications
With its high precision and stability, the MAX674MSA/PR+ is ideal for a variety of applications, including:
- Data Acquisition Systems
- High-Resolution Analog-to-Digital Converters
- Industrial Control Systems
- Battery-Powered Devices
- Portable Instrumentation
Technical Specifications
Parameter
Value
Output Voltage
4.096V
Temperature Coefficient
Typically 20ppm/°C
Package
8-pin SOIC
Operating Temperature Range
-40°C to +85°C
Overall, the MAX674MSA/PR+ from Maxim Integrated offers a reliable and precise voltage reference solution for high-performance electronic systems. Its robust design and superior specifications make it a go-to choice for engineers and designers looking for quality and consistency in their applications.