EN
  • EN
  • DE

LTC4332HUFD#PBF

Part No LTC4332HUFD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description SPI EXTEND OVER RUGGED DIFFERENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000371-LTC4332HUFD#PBF
Category Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters
Manufacturer Analog Devices Inc.
Package Tube
Type Extender
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC4332HUFD#PBF CAD Model

Description

Product Overview: LTC4332HUFD#PBF

The LTC4332HUFD#PBF is a high-performance wireless communication integrated circuit from Analog Devices Inc., designed for robust and reliable serial data transmission in challenging environments. This versatile device is a perfect solution for industrial, automotive, and general-purpose applications where space constraints and harsh operating conditions demand a small footprint and high resilience.

Key Features

  • Wireless Communication: Enables wireless serial communication, reducing the need for complex wiring and simplifying design in space-constrained applications.
  • Dual Channel: Offers two independent channels for simultaneous bidirectional communication, increasing throughput and system efficiency.
  • Long Range Capability: Designed for extended range operation, ensuring data integrity over longer distances, which is essential for large-scale industrial setups.
  • Robust Error Detection: Incorporates advanced error detection and correction algorithms to maintain data integrity in noisy or harsh environments.
  • Low Power Consumption: Optimized for energy efficiency, which is critical for battery-powered or energy-sensitive applications.
  • High Data Rates: Supports high-speed data transmission, enabling quick and efficient communication between devices.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability in extreme conditions.

Applications

  • Industrial Automation and Control Systems
  • Automotive Networks
  • Remote Sensor Monitoring
  • Wireless Data Loggers
  • Building Automation
  • IoT Devices

The LTC4332HUFD#PBF comes in a compact QFN package, making it ideal for applications where board space is at a premium. Its robust design ensures that it can withstand the rigors of harsh operating conditions, including exposure to high temperatures, electromagnetic interference (EMI), and physical stress.

Analog Devices Inc. has a reputation for creating products that lead the industry in performance, reliability, and innovation. The LTC4332HUFD#PBF lives up to this reputation, offering designers a powerful tool to create advanced, reliable, and efficient wireless communication systems.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9169 $59.7507
7+ $16.3421 $114.3947
10+ $15.8314 $158.3140
14+ $15.3207 $214.4898
17+ $14.8100 $251.7700
23+ $13.2780 $305.3940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess