EN
  • EN
  • DE

STM32F439ZGT7

Part No STM32F439ZGT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32
Other Names 497-STM32F439ZGT7
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262808-STM32F439ZGT7
Ultra Librarian 3D Model Ultra Librarian STM32F439ZGT7 CAD Model

Description

STM32F439ZGT7 Microcontroller by STMicroelectronics

The STM32F439ZGT7 is a high-performance microcontroller that belongs to the STM32F4 series from STMicroelectronics, designed to offer a perfect blend of real-time capabilities, digital signal processing, low-power consumption, and advanced connectivity. This microcontroller is based on the ARM Cortex-M4 processor with a floating-point unit (FPU) running at frequencies up to 180 MHz, which enables it to deliver 225 DMIPS/608 CoreMark performance.

Featuring a rich set of peripherals, the STM32F439ZGT7 provides a variety of I/Os and is particularly suitable for applications that require sophisticated audio processing, advanced graphics, multi-sensor support, and high-speed communication interfaces. It is an ideal choice for demanding applications in industrial control, medical equipment, consumer electronics, and IoT devices.

Key Features:

  • Core: ARM Cortex-M4 with FPU and frequency up to 180 MHz
  • Memory: Up to 2 MB of Flash memory and 256+4 KB of SRAM
  • Graphics: Chrom-ART Accelerator™ for enhanced graphics performance
  • Audio: Dedicated audio PLL and two full-duplex I²S interfaces
  • Connectivity: USB OTG HS/FS, Ethernet, CAN, Camera interface, six SPI/I2S, three I2C, seven USARTs, SDIO
  • Advanced peripherals: True random number generator, CRC calculation unit, RTC, and advanced timers
  • Security: Hardware encryption support for AES, HASH (MD5, SHA-1), and HMAC
  • Power efficiency: Multiple power modes, including a low-power run mode, sleep, stop, and standby modes for power-conscious designs
  • Development support: Comprehensive development ecosystem with software libraries, HAL, and various development tools

The STM32F439ZGT7 also supports ST's ART Accelerator™, which allows zero-wait execution from Flash, significantly increasing the microcontroller's performance. Its flexible memory controller supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories. Moreover, the device's LCD-TFT controller makes it a great choice for user interface-heavy applications.

Overall, the STM32F439ZGT7 microcontroller is designed to deliver the performance and features necessary for future-proofing complex applications. Its extensive integration and power efficiency make it a go-to solution for designers looking for a robust and versatile microcontroller platform.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess