EN
  • EN
  • DE

DS90UB949TRGCRQ1

Part No DS90UB949TRGCRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER HDMI TO CML 64VQFN / 1080p HDMI to FPD-Link III Bridge Serializer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Serializer
Data Rate 3.36Gbps
Input Type HDMI
Output Type FPD-Link III, LVDS
Number of Inputs 4
Number of Outputs 1
Supply Voltage (V) 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813724-DS90UB949TRGCRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB949TRGCRQ1 CAD Model

Description

Introducing the DS90UB949TRGCRQ1 from Texas Instruments

The DS90UB949TRGCRQ1 is a highly integrated automotive display serializer that bridges the gap between high-definition multimedia interfaces and the automotive industry's stringent requirements. Manufactured by Texas Instruments, a leader in semiconductor solutions, this robust component is specifically designed to meet the needs of advanced driver assistance systems (ADAS) and infotainment applications.

At the core of the DS90UB949TRGCRQ1 lies the innovative FPD-Link III technology, which enables the transmission of high-speed data, audio, and video signals over a single differential pair. This technology simplifies the design of automotive display systems by reducing the number of cables and connectors required, thereby minimizing weight, cost, and complexity.

The device supports a wide range of video resolutions, including 1080p at 60 Hz and WUXGA (1920x1200) at 60 Hz, making it an excellent choice for high-resolution displays. It also boasts a 24-bit color depth, ensuring that the visuals delivered are crisp, vibrant, and true to life. The DS90UB949TRGCRQ1's compatibility with various interface standards, such as HDMI 1.4 and DVI 1.0, provides flexibility in design and ensures easy integration into existing systems.

One of the standout features of the DS90UB949TRGCRQ1 is its emphasis on safety and reliability. The device includes built-in diagnostics and safety features that enable it to detect and respond to potential faults, a critical requirement for automotive applications. Additionally, the serializer is designed to operate in the harsh automotive environment, with an extended temperature range and resistance to electromagnetic interference (EMI).

For engineers and designers focused on creating the next generation of automotive displays, the DS90UB949TRGCRQ1 offers a perfect blend of performance, integration, and reliability. Its compact form factor, combined with Texas Instruments' commitment to automotive quality standards, makes it an ideal choice for cutting-edge vehicle display systems.

Overall, the DS90UB949TRGCRQ1 stands out as a sophisticated solution that promises to drive the future of automotive display technology forward, offering an unmatched experience in terms of visual performance and system reliability.

You May Also Be Interested in

Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
Input Output
Need more? Email Us
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3907 $61.9535
10+ $10.1667 $101.6670
16+ $9.8490 $157.5840
21+ $9.5313 $200.1573
28+ $9.2136 $257.9808
37+ $8.2605 $305.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess