EN
  • EN
  • DE

DS90UB928QSQ/NOPB

Part No DS90UB928QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 2.975Gbps
Input Type FPD-Link III, LVDS
Output Type LVDS
Number of Inputs 1
Number of Outputs 13
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 48-WQFN (7x7)
Win Source Part Number 1035055-DS90UB928QSQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB928QSQ/NOPB CAD Model

Description

Product Overview: DS90UB928QSQ/NOPB

The DS90UB928QSQ/NOPB is a state-of-the-art serializer/deserializer (SerDes) component developed by Texas Instruments, designed to meet the rigorous demands of high-speed data communication in automotive and industrial applications. This product is a key element in the transmission of high-resolution video and data streams, allowing for robust and reliable connectivity in advanced driver assistance systems (ADAS), infotainment, and telematics.

Key Features

  • High-Speed Data Transfer: The DS90UB928QSQ/NOPB supports high-speed forward-channel transmission of up to 5.4 Gbps, ensuring rapid and efficient data transfer for real-time video and control data.
  • Compatibility: This device is compatible with FPD-Link III technology, offering seamless integration with a wide range of applications and ensuring interoperability with other components in the system.
  • Robust Communication: Designed with built-in bidirectional control channel communication, it allows for I2C and SPI communication without the need for additional sideband signals, simplifying system design and reducing wiring complexity.
  • Advanced Diagnostics: The DS90UB928QSQ/NOPB includes comprehensive diagnostics features, such as cable open/short detection and temperature monitoring, which are vital for ensuring system reliability and safety.
  • Automotive Qualification: This SerDes component is AEC-Q100 qualified, meaning it meets the stringent automotive industry standards for performance and reliability under extreme conditions.

Applications

  • Automotive infotainment and telematics
  • Advanced driver assistance systems (ADAS)
  • Rear-seat entertainment systems
  • Navigation and display systems
  • Industrial video and data transmission

The DS90UB928QSQ/NOPB is not only a testament to Texas Instruments' commitment to innovation but also to their dedication to providing solutions that enhance the safety and experience of automotive users. With its robust design, high-speed capabilities, and advanced features, this product stands out as a critical component for the next generation of automotive and industrial communication systems.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,440 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess