EN
  • EN
  • DE

BQ25071QWDQCRQ1

Part No BQ25071QWDQCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG IRON PHOS 1C 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Iron Phosphate
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1A
Battery Pack Voltage 3.5V
Voltage - Supply (Max) 8V
Interface USB
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x2)
Base Product Number BQ25071
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 913436-BQ25071QWDQCRQ1
Ultra Librarian 3D Model Ultra Librarian BQ25071QWDQCRQ1 CAD Model

Description

Product Overview: BQ25071QWDQCRQ1 - Texas Instruments

The BQ25071QWDQCRQ1 is a highly integrated battery charge management IC from Texas Instruments, designed to provide efficient and reliable charging solutions for portable and automotive applications. This advanced charging IC is engineered to cater to the needs of modern rechargeable battery technologies, particularly lithium-ion and lithium-polymer cells, which are commonly found in a wide array of consumer electronics, electric vehicles, and industrial equipment.

Key Features

  • Adaptive Charging: The BQ25071QWDQCRQ1 features an innovative adaptive charging algorithm that adjusts the charging parameters based on the battery's condition and environmental factors, ensuring optimal charging efficiency and prolonged battery life.
  • High Integration: With an integrated power FET, current sensor, and thermal regulation circuitry, this IC minimizes the need for external components, thus reducing the overall solution size and system cost.
  • Wide Input Voltage Range: Designed to accommodate a broad range of input voltages, this device ensures compatibility with various power sources, making it ideal for applications with fluctuating power supply conditions.
  • Multiple Safety Features: The BQ25071QWDQCRQ1 incorporates a comprehensive suite of safety features, including overvoltage, overcurrent, short-circuit, and thermal protection, safeguarding the battery and the charging system against potential damage.
  • Automotive Qualification: As a Q1-qualified component, this IC meets the stringent quality and reliability standards required for automotive applications, ensuring performance stability under harsh operating conditions.

Applications

The versatility and robustness of the BQ25071QWDQCRQ1 make it suitable for a wide range of applications. It is particularly well-suited for:

  • Automotive infotainment systems
  • Portable consumer electronics
  • Handheld industrial devices
  • Electric vehicle battery management systems

With its precision charging capabilities and advanced safety features, the BQ25071QWDQCRQ1 from Texas Instruments stands out as a superior choice for designers and engineers looking to integrate a reliable and efficient charging solution into their battery-powered applications.

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9285 $52.7130
42+ $2.4028 $100.9176
65+ $2.3278 $151.3070
89+ $2.2527 $200.4903
115+ $2.1776 $250.4240
154+ $1.9523 $300.6542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,550 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess