The 74AHCT125S14-13 from Diodes Incorporated is a high-speed, quad buffer/line driver designed to provide high-performance bus interface solutions for a wide range of applications. This integrated circuit features four independent non-inverting buffer/line drivers with 3-state outputs, making it an ideal component for driving bus lines or buffer memory address registers.
Key Features
- Logic Type: Quad Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 4.5V to 5.5V, which makes it compatible with TTL logic levels.
- High-Speed: tPD 8.5ns (Max) at 5V, providing swift propagation delay times suitable for high-speed applications.
- Output Current: Capable of sourcing or sinking up to 8 mA at 5V, ensuring reliable drive capability.
- Temperature Range: Operating temperatures from -40°C to +85°C, enabling use in various environments.
- Package: Supplied in a 14-pin SOIC package, which is ideal for space-constrained applications.
- RoHS Compliant: Meets environmental standards for lead-free and RoHS-compliant manufacturing.
Applications
The 74AHCT125S14-13 is versatile and can be used in a myriad of applications that require a clean, stable logic signal. Some of the potential applications include:
- Logic level shifting
- Memory address driving
- Bus driving
- Signal buffering
- Data transmission
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and reliability, and the 74AHCT125S14-13 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the highest standards for performance and longevity.
Ordering Information
The product is available with the orderable part number 74AHCT125S14-13. For detailed specifications, sample requests, or volume pricing, customers should contact Diodes Incorporated or an authorized distributor.