EN
  • EN
  • DE

G126ADGFGN02WRC0XAL

Part No G126ADGFGN02WRC0XAL
Manufacturer Focus LCDs
Catalog Display Modules - LCD, OLED, Graphic
Description 128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LCD, OLED, Graphic
Mfr Focus LCDs
Package Box
Display Type FSTN - Film Super-Twisted Nematic
Display Mode Reflective
Viewing Area 50.00mm W x 25.00mm H
Backlight Without Backlight
Dot Pixels 128 x 64
Interface Parallel, 8-Bit, SPI
Controller Type ST7565R
Background Color Gray
Dot Size 0.33mm W x 0.33mm H
Dot Pitch 0.36mm W x 0.36mm H
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8531.20.0020
Other Names 2632-G126ADGFGN02WRC0XAL
Standard Package 1
Win Source Part Number 1170012-G126ADGFGN02WRC0XAL
Ultra Librarian 3D Model Ultra Librarian G126ADGFGN02WRC0XAL CAD Model

Description

This electronic component is a display module that belongs to the category Optoelectronics.

  • Interface: Parallel, 8-Bit, SPI
  • Display Type: FSTN - Film Super-Twisted Nematic
  • Controller Type: ST7565R
  • Display Mode: Reflective
  • Viewing Area: 50.00mm W x 25.00mm H
  • Backlight: No
  • Touchscreen: No
  • Dot Size: 0.33mm W x 0.33mm H
  • Background Color: Gray
  • Screen Size: -
  • Dot Pixels: 128 x 64
  • Dot Pitch: 0.36mm W x 0.36mm H
  • Operating Temperature: -55°C ~ 150°C
  • Manufacturer: Focus LCDs

You May Also Be Interested in

WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 10.1\
Need more? Email Us
Kingbright
LED CBI 3.4MM GRN SMD RA
Lowest to $1.5649
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY LCD - -
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY LCD - -
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 1.71\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY LCD - -
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY
Need more? Email Us
WINSTAR Display Co., Ltd.
7\
Need more? Email Us
WINSTAR Display Co., Ltd.
1.54\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess