EN
  • EN
  • DE

SMS3923-011

Part No SMS3923-011
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOD323
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 734531-SMS3923-011
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS3923-011 CAD Model

Description

The SMS3923-011 is a silicon PIN diode limiter from Skyworks Solutions Inc., designed to protect sensitive receiver components from high-power signals. It provides robust protection against transient events, such as electrostatic discharge (ESD) and high-power RF signals, preventing damage to downstream circuitry.

Applications:

  • Radar Systems: Protects receiver front-ends from high-power transmit signals.
  • Communication Systems: Limits high-power signals to prevent receiver saturation and damage.
  • Test and Measurement Equipment: Safeguards sensitive measurement instruments from overload.
  • Electronic Warfare (EW) Systems: Protects receivers from intentional jamming signals.
  • Wireless Infrastructure: Protects base station receivers from lightning strikes and other transient events.

Features:

  • PIN Diode Technology: Provides fast and reliable limiting action.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • High Isolation: Offers excellent rejection of high-power signals.
  • Fast Response Time: Quickly limits signals to prevent damage to sensitive components.
  • Surface Mount Package: Facilitates easy and efficient assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Receiver Protection: Prevents damage to sensitive receiver components from high-power signals.
  • Improved System Reliability: Enhances the overall robustness and reliability of the system.
  • Enhanced Signal Integrity: Minimizes signal distortion and maintains signal quality.
  • Reduced Downtime: Prevents system failures and reduces maintenance costs.
  • Simplified Design: Easy to integrate into existing system designs.

Additional Details:

The SMS3923-011 PIN diode limiter operates over a wide frequency range (exact frequency range is dependent on the application and matching network used). It exhibits low insertion loss in the passband and high isolation when limiting. The device is typically biased to control its limiting threshold. Its fast response time ensures that the limiting action is initiated quickly, preventing damage to sensitive components. Refer to the Skyworks datasheet for specific electrical characteristics and application recommendations.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642
M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess