EN
  • EN
  • DE

DS90CF583MTDX/NOPB

Part No DS90CF583MTDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC TX LVDS COLOR FPD LNK 56TSSOP / LVDS Transmitter 227Mbps 0.45V 56-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Mounting SMD
Win Source Part Number 773359-DS90CF583MTDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS90CF583
Introduction Date November 01, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS90CF583MTDX/NOPB CAD Model

Description

Product Overview: DS90CF583MTDX/NOPB

The DS90CF583MTDX/NOPB is a high-performance serializer/deserializer (SerDes) component manufactured by Texas Instruments, designed to facilitate point-to-point data transmission over differential lines. This product is part of TI's extensive portfolio of interface solutions, tailored to meet the requirements of high-speed data communication in a variety of applications.

Key Features

  • High Data Bandwidth: The DS90CF583MTDX/NOPB supports a significant data rate, making it suitable for applications that require fast data transfer such as automotive infotainment, industrial cameras, and high-resolution video links.
  • LVDS Interface: Utilizing Low Voltage Differential Signaling (LVDS) technology, the device ensures reduced power consumption and minimizes EMI, which is crucial in noise-sensitive applications.
  • Reduced Cable Size and Cost: By serializing data, the DS90CF583MTDX/NOPB allows for fewer interconnects, which can lead to a reduction in cable size and overall system cost.
  • Hot-Plug Capability: The device is designed to handle hot-plugging scenarios, which is essential for applications where components need to be added or removed without powering down the system.

Applications

  • Automotive Infotainment Systems
  • Industrial Control and Automation
  • High-Resolution Video Links
  • Telecommunications Equipment
  • Medical Imaging Devices

Product Specifications

The DS90CF583MTDX/NOPB operates over a wide temperature range, ensuring reliability in various environmental conditions. It is also compliant with the TIA/EIA-644 LVDS Standard, guaranteeing interoperability with other LVDS products and systems. The device is supplied in a compact, surface-mount package, which is ideal for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90CF583MTDX/NOPB is no exception. This product is manufactured using high-quality materials and subjected to rigorous testing to ensure high performance and reliability. Additionally, the device is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

For designers and engineers looking for a robust and efficient data transmission solution, the DS90CF583MTDX/NOPB from Texas Instruments offers a blend of performance, reliability, and cost-effectiveness that is hard to match.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess