EN
  • EN
  • DE

DS30EA101SQ/NOPB

Part No DS30EA101SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DS30EA101 0.15 to 3.125 Gbps Adaptive Cable Equalizer | IC CABLE EQUALIZER 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Security Systems
Supply Voltage (V) 2.5V
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Mounting Style SMD
Family Part Number DS30EA101
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 723264-DS30EA101SQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS30EA101SQ/NOPB CAD Model

Description

Product Overview: DS30EA101SQ/NOPB

The DS30EA101SQ/NOPB is a high-performance, adaptive equalizer from Texas Instruments designed to enhance the signal integrity of high-speed data channels. This device is particularly suitable for extending the reach and improving the performance of data transmission over cables, backplanes, and other media that may introduce losses and distortions to the signal path.

Key Features

  • Adjustable Equalization: The DS30EA101SQ/NOPB features a continuous-time linear equalizer (CTLE) that provides adjustable equalization to compensate for the frequency-dependent attenuation of interconnects.
  • High Data Rates: This device supports data rates up to 3.125 Gbps, making it ideal for a variety of high-speed data protocols and applications.
  • Low Power Consumption: With its focus on efficiency, the DS30EA101SQ/NOPB maintains low power consumption, which is critical for high-density and power-sensitive applications.
  • Signal Conditioning: The equalizer offers signal conditioning features that include input signal detection and programmable input equalization, allowing for optimization of performance based on specific channel conditions.
  • Wide Operating Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliable performance in a variety of environmental conditions.

Applications

The DS30EA101SQ/NOPB is versatile and can be used in multiple applications where signal integrity is paramount. Some of these applications include:

  • High-speed backplane and cable interconnects
  • Telecommunications and data communications equipment
  • Industrial control systems
  • Video transmission systems
  • Medical imaging equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS30EA101SQ/NOPB is no exception. It is available in a space-saving, 16-pin WQFN package and is characterized for operation from -40°C to 85°C. The device is also RoHS compliant and lead-free, ensuring it meets current environmental standards for electronic components.

With its advanced features and robust design, the DS30EA101SQ/NOPB is a powerful solution for system designers looking to overcome the challenges of high-speed data transmission and maintain signal integrity across various physical mediums.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5305 $61.0610
4+ $25.0507 $100.2028
7+ $24.2678 $169.8746
9+ $23.4850 $211.3650
12+ $22.7022 $272.4264
15+ $20.3537 $305.3055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,067 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess