EN
  • EN
  • DE

DS30BA101SQ/NOPB

Part No DS30BA101SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 3.125GBPS 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Applications -
Input CML, LVPECL, LVDS
Output CML
Data Rate (Max) 3.125Gbps
Number of Channels 1
Delay Time -
Signal Conditioning -
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 50mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number DS30BA101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370865-DS30BA101SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS30BA101SQ/NOPB CAD Model

Description

The DS30BA101SQ/NOPB from Texas Instruments is a cutting-edge differential buffer and repeater designed for high-speed signal conditioning and transmission over printed circuit boards. This device is part of TI's high-performance interface portfolio, specifically engineered to extend the reach and improve the quality of high-speed serial links.

Key Features

  • High-Speed Performance: The DS30BA101SQ/NOPB is capable of supporting data rates up to 3.125 Gbps, making it suitable for a variety of high-speed data transmission applications.
  • Signal Conditioning: With integrated signal conditioning features such as input equalization and output de-emphasis, this device ensures robust data transmission even over long or lossy channels.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with a minimal power dissipation, which is crucial for high-density applications where power management is critical.
  • Flexibility: The DS30BA101SQ/NOPB supports a wide range of signal protocols including Gigabit Ethernet, Fibre Channel, and other proprietary data interfaces, offering versatility in application use.
  • Robust Operation: With an operating temperature range from -40°C to +85°C, this device ensures reliable performance across various environmental conditions.

Applications

The DS30BA101SQ/NOPB is ideal for a multitude of applications where high-speed data transfer is required. This includes:

  • Backplane and cable extenders
  • High-definition video transmission
  • Telecommunications and networking equipment
  • Industrial control systems
  • Medical imaging devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS30BA101SQ/NOPB is no exception. It is manufactured to the highest standards, ensuring reliable operation for the critical applications it serves. The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental regulations and standards.

With its robust feature set and Texas Instruments' reputation for quality, the DS30BA101SQ/NOPB stands out as a superior choice for designers looking to optimize their high-speed signal transmission systems.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3490 $55.0470
7+ $15.0556 $105.3892
11+ $14.5851 $160.4361
15+ $14.1146 $211.7190
19+ $13.6442 $259.2398
25+ $12.2327 $305.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess