Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Max) 28.4Gbps
Number of Channels 8
Signal Conditioning Input Equalization
Voltage - Supply 2.375V ~ 2.625V
Current - Supply 1.036A
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 135-BFBGA, FCBGA
Supplier Device Package 135-FCBGA (8x13)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DS280DF810ABWRTR
Standard Package 1,000
Win Source Part Number 999622-DS280DF810ABWR
Ultra Librarian 3D Model Ultra Librarian DS280DF810ABWR CAD Model

Description

Overview of Texas Instruments DS280DF810ABWR

The Texas Instruments DS280DF810ABWR is a high-performance, low-power, 8-channel retimer device designed to enhance signal integrity for high-speed interconnects. This advanced signal conditioning product is a perfect solution for applications that require data transmission over long or challenging media, such as backplanes, copper cables, and optical modules. With its ability to operate at speeds up to 28 Gbps per channel, the DS280DF810ABWR is well-suited for a variety of high-speed communication protocols and applications, including data centers, networking equipment, and high-performance computing systems.

Key Features

  • High-Speed Performance: Supports data rates up to 28 Gbps per channel, enabling high-throughput applications.
  • Adaptive Equalization: Integrated continuous time linear equalizer (CTLE), decision feedback equalizer (DFE), and feed-forward equalization (FFE) provide robust signal conditioning to compensate for channel losses and inter-symbol interference (ISI).
  • Flexible Configuration: Offers programmable settings and can be easily configured through an I2C interface or pin strapping options.
  • Low Power Consumption: Designed with energy efficiency in mind, it minimizes power usage, which is critical for high-density systems.
  • Jitter Cleaning: Features an on-chip clock data recovery (CDR) circuit for each channel to reduce jitter and enhance signal integrity.
  • Diagnostic Tools: Includes advanced on-chip diagnostics, such as eye diagram monitoring and PRBS generators/checkers, to aid in system bring-up and debugging.

Applications

  • Data Centers and Enterprise Networking
  • High-Performance Computing
  • Storage Area Networks
  • Wireless Infrastructure
  • Optical Modules and Active Cables

With its combination of high-speed performance, signal integrity enhancement features, and low power consumption, the DS280DF810ABWR from Texas Instruments is an ideal solution for system designers looking to overcome the challenges of high-speed data transmission. Its robust feature set ensures reliable communication in the most demanding environments, making it a valuable component in the next generation of networking and computing infrastructure.

You May Also Be Interested in

Texas Instruments
IC LVPECL/LVDS REPEAT/XLATR 8SON / LVPECL AND LVDS REPEATER/TRANSLATOR WITH ENABLE
Need more? Email Us
ECAD model for SN65LVDS20DRFR
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN
Lowest to $20.5509
ECAD model for DS30BA101SQ/NOPB
Intel
Buffer, ReDriver 4 Channel 68-PLCC
Need more? Email Us
ECAD model for NLXT914PC.B3
Diodes Incorporated
IC REDRIVER I2C 1CH 400KHZ 8MSOP / Level Translating SMBus Repeater
Lowest to $2.9826
ECAD model for PI6ULS5V9517AUEX
Integrated Circuit Systems
Hot swappable IC and SMBus bus buffer
Lowest to $3.9235
ECAD model for PCA9514DP
National Semiconductor (TI)
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $14.8855
ECAD model for DS15MB200TSQX
Integrated Circuit Systems
Hot swappable IC and SMBus bus buffer
Need more? Email Us
ECAD model for PCA9513DP
NXP / Nexperia
Need more? Email Us
ECAD model for P82B715TL
Texas Instruments
IC REDRIVER I2C 1CH 400KHZ 8SOIC
Lowest to $6.5497
ECAD model for P82B96DRG4

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0787 $61.0787
2+ $50.1159 $100.2318
4+ $48.5498 $194.1992
5+ $46.9836 $234.9180
6+ $45.4175 $272.5050
8+ $40.7192 $325.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,653 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention