Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Enclosed
Number of Outputs 3
Voltage - Input 85 ~ 132 VAC
Voltage - Output 1 5V
Voltage - Output 2 12V
Voltage - Output 3 -12V
Current - Output 1 3 A
Current - Output 2 1.2 A
Current - Output 3 300 mA
Power (Watts) 30W
Applications ITE (Commercial)
Voltage - Isolation 2 kV
Efficiency 73%
Operating Temperature -10°C ~ 70°C (With Derating)
Features Adjustable Output
Mounting Type Chassis Mount
Size / Dimension 6.77" L x 2.71" W x 1.30" H (172.0mm x 69.0mm x 33.0mm)
Approval Agency CSA, UR
Ultra Librarian 3D Model Ultra Librarian S8E3-03031D CAD Model

Description

NULL

You May Also Be Interested in

Fairchild/ON Semiconductor
Logarithmic Gain/Attenuator
Need more? Email Us
ECAD model for ML2004
Traco Power
AC/DC CONVERTER 5V 5W
Need more? Email Us
ECAD model for TMPS 05-105
Shenzhen Hi-Link Electronics Co., Ltd.
AC/DC-DC DIP,32x18mm AC DC Converters RoHS
Lowest to $3.5306
ECAD model for HLK-PM03L
Zhuhai Lizhi Technology Co., Ltd
833mA 85VAC~264VAC 100V~370V AC/DC-DC DIP,70x48mm AC DC Converters (Off-Board) RoHS
Need more? Email Us
ECAD model for LH20-10B24L
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 10W
Need more? Email Us
ECAD model for KPSA10-12
Traco Power
AC/DC CONVERTER 24V 40W
Need more? Email Us
ECAD model for TML 40124
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 10W
Lowest to $10.9865
ECAD model for MPM-10-24
Won-Top Electronics
50A 1/2 PRESS-FIT DIODE
Need more? Email Us
ECAD model for PF5001
Shenzhen Hi-Link Electronics Co., Ltd.
AC/DC-DC DIP,38x23mm AC DC Converters RoHS
Lowest to $2.1546
ECAD model for HLK-5M05

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention