Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 64-LQFP
Supplier Device Package 64-STQFP (7x7)
Mounting Type Surface Mount
Base Product Number LPC47N217
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 189928-LPC47N217-JV
Ultra Librarian 3D Model Ultra Librarian LPC47N217-JV CAD Model

Description

Microchip Technology LPC47N217-JV

The LPC47N217-JV from Microchip Technology is a robust and versatile Super I/O controller, designed to manage a variety of input/output tasks in an efficient and reliable manner. This product is particularly well-suited for use in desktop and notebook PCs, embedded systems, and industrial computing applications where high integration and space-saving are crucial.

Key Features

  • Multiple Interface Support: The LPC47N217-JV supports a wide range of interfaces including floppy disk drive controller, parallel port, serial ports, and a keyboard/mouse controller. This multi-functionality allows for significant savings in board space and power consumption.
  • Enhanced Power Management: It comes with advanced power management features, such as support for ACPI (Advanced Configuration and Power Interface), enabling efficient power conservation and helping to extend the life of battery-operated devices.
  • High Integration: The device integrates many common I/O functions into a single chip, reducing the need for additional components and simplifying design and development processes.
  • Programmable: The LPC47N217-JV offers a variety of programmable options, allowing for customization to meet specific system requirements. This flexibility ensures that the device can be tailored to a wide range of applications.

Technical Specifications

  • Package: Offered in a compact 128-pin package, the LPC47N217-JV is designed for space-constrained applications.
  • Compatibility: The device is compliant with the Low Pin Count (LPC) interface specification, ensuring compatibility with a broad range of CPUs and chipsets.
  • Reliability: As with all Microchip products, the LPC47N217-JV is manufactured to high standards, ensuring reliability and performance in demanding environments.

Whether you are developing a new computing system or upgrading an existing one, the LPC47N217-JV from Microchip Technology offers a comprehensive solution for your Super I/O needs. Its mix of integration, power management, and programmability makes it an ideal choice for designers looking to optimize their system's performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 10MSOP / Address Translator Interface 10-MSOP
Lowest to $6.7625
ECAD model for LTC4316CMS#TRPBF
NXP / Nexperia
Multiple Switch Detection Interface with Suppressed Wake-up and 32 mA Wetting Current | IC SWITCH DETECT MULT 32-SOIC
Lowest to $6.2211
ECAD model for MC33975ATEK
Vishay
IC ANALOG SWITCH DUAL 10QFN / 2 Circuit IC Switch 2:1 500mOhm 10-DFN (3x3)
Lowest to $0.4893
ECAD model for DG2535EDN-T1-GE4
NXP / Nexperia
SENSOR DIGITAL -40C-125C 8HVSON / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-HVSON (3x3)
Need more? Email Us
ECAD model for SA56004ETK,118
Texas Instruments
4-CHANNEL 20GBPS DIFFERENTIAL 2: / Multiplexer/Demultiplexer 42-WQFN (3.5x9)
Lowest to $3.2501
ECAD model for TMUXHS4412IRUAT
Texas Instruments
DIG ISO - ENHANCED BASIC - MYNA / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.9152
ECAD model for ISO7741FBDWR
Maxim Integrated
IRDA TX/RX 0.1152Mbps 3.3V/5V 8-Pin uMAX T/R
Lowest to $2.3637
ECAD model for MAX3120EUA+T
Texas Instruments
Hardware Monitor with Integrated Fan Control for Server Management | IC HARDWARE MONITOR 56-TSSOP
Lowest to $10.5781
ECAD model for LM93CIMT
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $4.8896
ECAD model for TLE8457ASJXUMA1

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8761 $51.7698
43+ $2.3599 $101.4757
66+ $2.2862 $150.8892
91+ $2.2124 $201.3284
117+ $2.1387 $250.2279
157+ $1.9174 $301.0318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,500 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention