EN
  • EN
  • DE

DS280BR810ZBFT

Part No DS280BR810ZBFT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REPEATER 8CH 135NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Max) 28Gbps
Number of Channels 8
Voltage - Supply 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 135-LFBGA
Supplier Device Package 135-NFBGA (8x13)
Base Product Number DS280BR810
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586567-DS280BR810ZBFT
Ultra Librarian 3D Model Ultra Librarian DS280BR810ZBFT CAD Model

Description

Introducing the DS280BR810ZBFT Signal Conditioner from Texas Instruments

The DS280BR810ZBFT is a highly integrated, low-power, eight-channel signal conditioner designed by Texas Instruments to enhance the performance and reach of high-speed serial links. This sophisticated device is an ideal solution for applications that require the extension of signal reach over long cables or backplanes, such as high-performance computing, networking, and data storage systems.

Key Features

  • Eight bidirectional channels: Each channel can operate independently, providing flexibility and support for multi-lane data interfaces such as PCIe, SAS, and Ethernet.
  • Adaptive equalization: The DS280BR810ZBFT comes equipped with adaptive CTLE (Continuous-Time Linear Equalization), DFE (Decision Feedback Equalization), and FFE (Feed-Forward Equalization) to optimize signal integrity over various channel conditions.
  • High-speed performance: With support for data rates up to 28Gbps per channel, this signal conditioner meets the demands of high-throughput applications.
  • Energy efficiency: The low-power design ensures minimal impact on system power budgets, making it suitable for energy-conscious designs.
  • Programmable settings: The device offers extensive configurability through an I2C interface or pin-strapping, allowing designers to fine-tune performance parameters to match specific system requirements.
  • Robust diagnostics: Integrated eye monitors and channel diagnostics provide real-time visibility into link performance, aiding in system debugging and validation.
  • Small form factor: Housed in a compact 11x11 mm BGA package, the DS280BR810ZBFT saves valuable board space in densely packed systems.

Applications

The versatility of the DS280BR810ZBFT makes it suitable for a wide range of applications, including:

  • Data center and enterprise storage systems
  • High-performance computing clusters
  • Networking equipment such as switches and routers
  • Telecommunications infrastructure

With its combination of high-speed operation, signal conditioning capabilities, and low power consumption, the DS280BR810ZBFT from Texas Instruments represents a cutting-edge solution for overcoming signal integrity challenges in modern digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1826 $86.3652
3+ $35.4319 $106.2957
5+ $34.3247 $171.6235
7+ $33.2174 $232.5218
8+ $32.1102 $256.8816
11+ $28.7884 $316.6724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,428 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess