EN
  • EN
  • DE

DS25BR110TSDX/NOPB

Part No DS25BR110TSDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Maximum) 3.125Gbps
Number of Channels 1
Delay Time 350ps
Signal Conditioning Input Equalization
Capacitance - Input 1.7pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 35mA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 773245-DS25BR110TSDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS25BR110
Introduction Date April 01, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS25BR110TSDX/NOPB CAD Model

Description

Product Overview: DS25BR110TSDX/NOPB

The DS25BR110TSDX/NOPB is a high-performance, one-channel 3.125 Gbps LVDS buffer designed by Texas Instruments to meet the stringent requirements of high-speed data transmission systems. This device is particularly well-suited for applications that require the transmission of high-speed data over long distances or through noisy environments, making it an ideal choice for telecommunications, computing, and industrial markets.

Featuring a wide data rate range from 0 to 3.125 Gbps, the DS25BR110TSDX/NOPB is capable of handling Gigabit Ethernet, Fibre Channel, and other high-speed serial interfaces with ease. Its LVDS (Low Voltage Differential Signaling) technology ensures low power consumption and minimizes EMI (Electromagnetic Interference), which is critical for maintaining signal integrity in complex electronic systems.

The device boasts a robust CML (Current Mode Logic) output driver that provides a reliable differential signal with the ability to drive cables or backplanes with excellent signal quality. The DS25BR110TSDX/NOPB also includes a fail-safe feature that prevents the receiver output from floating when the inputs are inactive, thereby enhancing system reliability.

Key features of the DS25BR110TSDX/NOPB include:

  • Support for data rates up to 3.125 Gbps
  • LVDS interface technology for reduced power consumption and low EMI
  • Programmable equalization to optimize performance over various physical mediums
  • Hot-plug capability to allow insertion or removal without powering down the system
  • Industrial temperature range (-40°C to 85°C) for operation in harsh environments
  • Small form factor and surface-mount packaging for space-constrained applications

Offered in a green, RoHS-compliant, and lead-free package, the DS25BR110TSDX/NOPB upholds Texas Instruments' commitment to environmental sustainability while providing a high degree of functionality and performance. Its advanced features and robust design make it a versatile solution for designers looking to improve their high-speed communication systems.

Overall, the DS25BR110TSDX/NOPB from Texas Instruments represents a powerful and efficient solution for managing high-speed data transmission with precision and reliability, making it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3999 $53.9990
23+ $4.4307 $101.9061
35+ $4.2923 $150.2305
49+ $4.1538 $203.5362
63+ $4.0154 $252.9702
84+ $3.6000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess