EN
  • EN
  • DE

MSP430G2303IRHB32T

Part No MSP430G2303IRHB32T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 32VQFN / MCU 16-bit MSP430 RISC 4KB Flash 2.5V/3.3V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 789835-MSP430G2303IRHB32T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2303
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2303IRHB32T CAD Model

Description

Product Overview: MSP430G2303IRHB32T from Texas Instruments

The MSP430G2303IRHB32T is a powerful microcontroller unit (MCU) from the renowned MSP430 family, produced by Texas Instruments. This MCU is designed for low-power and high-performance applications that are commonly found in consumer electronics, industrial, automation, and portable devices. The MSP430G2303IRHB32T is particularly well-suited for applications that require precise digital control and robust analog signal processing.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is a 16-bit, reduced instruction set computing (RISC) architecture that provides a perfect balance between power consumption and processing speed.
  • Low Power Consumption: This MCU offers multiple power-saving modes, which make it ideal for battery-powered and energy-harvesting applications.
  • Integrated Peripherals: It includes a variety of built-in peripherals such as timers, digital I/O, analog-to-digital converter (ADC), and more, to reduce the need for external components.
  • Flash Memory: The device comes with 2KB of flash memory and 128B of RAM, supporting flexible data storage and efficient execution of code.
  • Wide Supply Voltage Range: The MSP430G2303IRHB32T operates across a wide supply voltage range from 1.8V to 3.6V, accommodating diverse power supply conditions.
  • Package Type: It is available in a 32-QFN (RHB) package, which is highly compact and suitable for space-constrained applications.

Applications

The MSP430G2303IRHB32T can be utilized in an array of applications due to its versatile feature set. These applications include, but are not limited to:

  • Sensing and measurement systems
  • Wireless connectivity solutions
  • Energy management and metering
  • Portable medical devices
  • Consumer electronics

Why Choose MSP430G2303IRHB32T?

Engineers and designers opt for the MSP430G2303IRHB32T for its exceptional balance of low power consumption and high performance. Its integration of multiple peripherals and memory options within a small package makes it a highly efficient choice for developing compact, innovative products. Texas Instruments' support and extensive resources ensure a smooth development process, making the MSP430G2303IRHB32T a reliable and cost-effective solution for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7302 $51.9060
75+ $1.4197 $106.4775
110+ $1.3753 $151.2830
155+ $1.3310 $206.3050
195+ $1.2866 $250.8870
265+ $1.1535 $305.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess