EN
  • EN
  • DE

DS15BR401TVSX/NOPB

Part No DS15BR401TVSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 4CH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, ReDriver 4 Channel 2Gbps 48-TQFP (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name DS15BR401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869426-DS15BR401TVSX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS15BR401TVSX/NOPB CAD Model

Description

Product Overview: Texas Instruments DS15BR401TVSX/NOPB

The DS15BR401TVSX/NOPB is a high-performance, low-power, quad-channel LVDS buffer/repeater designed by Texas Instruments. It is an ideal solution for extending the signal reach of high-speed data transmission over a printed circuit board (PCB) or cable. This device is specifically engineered to support data rates up to 2.5 Gbps, making it suitable for a wide array of applications, including high-speed data acquisition, telecommunications, computing, and networking.

The DS15BR401TVSX/NOPB is equipped with advanced features that ensure signal integrity and minimal jitter, such as programmable equalization and output de-emphasis. These features compensate for losses in long cables or PCB traces, thus enhancing the performance over extended distances. The equalization strength can be adjusted to optimize performance over various physical mediums.

With its low-power consumption and small 38-pin WQFN package, the DS15BR401TVSX/NOPB is an excellent choice for space-constrained applications. The device also supports hot-plugging, which allows for the connection and disconnection of components without the need to power down the system, increasing the flexibility and ease of use in complex systems.

Additional features of the DS15BR401TVSX/NOPB include a fail-safe circuitry that prevents false signaling during power-up, power-down, or when inputs are undriven. The device also has a power-down feature which significantly reduces power consumption when not in active use. It operates over a wide temperature range, making it suitable for industrial applications.

For design flexibility, the DS15BR401TVSX/NOPB is compatible with various industry standards, including ANSI TIA/EIA-644-A-2001 LVDS Standard. This ensures that the device can be easily integrated into existing systems without compatibility issues.

In summary, the DS15BR401TVSX/NOPB from Texas Instruments is a robust, feature-rich quad-channel LVDS buffer/repeater that offers reliable high-speed data transmission for demanding applications. Its programmable features, low power consumption, and compatibility with industry standards make it an excellent choice for designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7372 $54.9488
9+ $11.2715 $101.4435
14+ $10.9193 $152.8702
19+ $10.5671 $200.7749
25+ $10.2148 $255.3700
33+ $9.1581 $302.2173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess