EN
  • EN
  • DE

PI6CFGL202BLIEX

Part No PI6CFGL202BLIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description 3.3V 1:2 LOW POWER PCIE GENERATO / Ethernet, PCI Express (PCIe) IC 200MHz 1 Output 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Diodes Incorporated
Package Tape & Reel (TR)
PLL Yes
Main Purpose Ethernet, PCI Express (PCIe)
Input LVDS, Crystal
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 200MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PI6CFGL202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1084795-PI6CFGL202BLIEX
Ultra Librarian 3D Model Ultra Librarian PI6CFGL202BLIEX CAD Model

Description

Product Overview: PI6CFGL202BLIEX from Diodes Incorporated

The PI6CFGL202BLIEX is a cutting-edge clock generator integrated circuit designed and manufactured by Diodes Incorporated. This high-performance IC is engineered to provide stable and precise clock signals that are essential for synchronizing various digital components within electronic systems. The PI6CFGL202BLIEX is a versatile solution suitable for a wide range of applications, including computing, networking, telecommunications, and industrial devices.

Key Features

  • Frequency Customization: The device offers a broad range of output frequencies, allowing designers to tailor the clock signals to their specific requirements. This flexibility ensures compatibility with various system architectures and performance needs.
  • Low Jitter Performance: With its low jitter characteristics, the PI6CFGL202BLIEX ensures high-quality signal integrity, which is crucial for maintaining the reliability and performance of high-speed digital systems.
  • Multiple Outputs: The device provides multiple clock outputs, which can be used to drive several components simultaneously, reducing the need for additional clock generators and simplifying design complexity.
  • Power Efficiency: Designed with power efficiency in mind, the PI6CFGL202BLIEX helps to minimize power consumption, making it an ideal choice for energy-sensitive applications.
  • Programmability: Users can program the device through I2C interface, offering a high degree of control over the clock configuration and enabling on-the-fly adjustments to meet dynamic system requirements.

Applications

The versatile nature of the PI6CFGL202BLIEX clock generator makes it suitable for a variety of applications, including:

  • Server and workstation motherboards
  • Networking equipment such as routers, switches, and access points
  • Telecommunications infrastructure
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI6CFGL202BLIEX is no exception. Manufactured using advanced semiconductor processes, this product is built to meet the stringent requirements of the modern electronic industry. The device is available in a compact, lead-free package, ensuring compliance with environmental regulations and facilitating easy integration into a wide range of electronic products.

With its combination of performance, flexibility, and reliability, the PI6CFGL202BLIEX from Diodes Incorporated stands out as a top choice for designers looking to optimize their systems for speed and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,119 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess