EN
  • EN
  • DE

DS110DF1610FB/NOPB

Part No DS110DF1610FB/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196FCBGA / Retimer Interface 196-FCBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Product Status Active
Applications Retimer
Interface SMBus
Voltage - Supply 2.375V ~ 2.625V
Package / Case 196-BBGA
Supplier Device Package 196-FCBGA (15x15)
Mounting Type Surface Mount
Base Product Number DS110DF1610
Standard Package 126 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869342-DS110DF1610FB/NOPB
Ultra Librarian 3D Model Ultra Librarian DS110DF1610FB/NOPB CAD Model

Description

Product Overview: DS110DF1610FB/NOPB by Texas Instruments

The DS110DF1610FB/NOPB is a high-performance, multi-rate retimer from Texas Instruments designed to meet the stringent requirements of data communication and telecommunication applications. This advanced signal conditioning device is ideal for extending the reach and improving the signal integrity of high-speed serial links.

Key Features

  • Multi-Rate Support: The DS110DF1610FB/NOPB supports data rates from 9.8 Gbps to 11.3 Gbps, making it versatile for a range of protocols including 10G Ethernet, 10G Fibre Channel, and other high-speed data interfaces.
  • Signal Conditioning: With its integrated signal conditioning capabilities, it can compensate for inter-symbol interference (ISI) caused by long cables or printed circuit board (PCB) traces, ensuring data integrity over extended distances.
  • Adaptive Equalization: The device features adaptive receiver equalization, which automatically adjusts to optimize performance over various channel conditions without the need for manual tuning.
  • Low Power Consumption: Designed for energy efficiency, the DS110DF1610FB/NOPB maintains low power consumption, which is critical for high-density systems and helps to reduce overall system power requirements.
  • Easy Integration: The retimer comes in a compact 10x10 mm, 144-pin WQFN package, facilitating easy integration into existing designs without requiring significant board space.

Applications

The DS110DF1610FB/NOPB is well-suited for a variety of applications, including:

  • Data center and enterprise networking equipment
  • High-speed backplanes and active cable assemblies
  • Telecommunication systems
  • Storage area networks

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the DS110DF1610FB/NOPB is no exception. It is designed to meet the rigorous demands of high-speed data environments, ensuring stable and reliable operation even under challenging conditions. With its robust feature set and the backing of Texas Instruments' support and expertise, the DS110DF1610FB/NOPB is an excellent choice for designers looking to enhance the performance and integrity of their data communication systems.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3051 $80.3051
2+ $77.7955 $155.5910
3+ $75.2860 $225.8580
4+ $72.7765 $291.1060
5+ $65.2479 $326.2395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess