EN
  • EN
  • DE

DS10BR254TSQX/NOPB

Part No DS10BR254TSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name DS10BR254
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DS10BR254TSQX, DS10BR254TSQX-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917283-DS10BR254TSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS10BR254TSQX/NOPB CAD Model

Description

Product Overview: DS10BR254TSQX/NOPB by Texas Instruments

The DS10BR254TSQX/NOPB is a high-performance, low-power quad-channel buffer from Texas Instruments designed to provide signal conditioning for high-speed data transmission. This device is part of TI's extensive range of interface products, specifically tailored for signal repeater applications in computing, consumer electronics, and communication systems.

Key Features

  • High-Speed Performance: The DS10BR254TSQX/NOPB operates at a significant data rate, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for energy-efficient designs and battery-powered applications.
  • Signal Integrity: This device includes equalization and pre-emphasis features that enhance signal integrity over long PCB traces and cables, thus ensuring reliable data transmission.
  • Quad-Channel Design: The four independent channels enable simultaneous data processing, increasing throughput and system efficiency.
  • Hot-Plug Capability: The DS10BR254TSQX/NOPB supports hot-plugging, allowing devices to be added or removed without powering down the system.
  • Industrial Temperature Range: It operates within an extended temperature range, making it suitable for industrial environments.

Applications

The versatile nature of the DS10BR254TSQX/NOPB allows it to be used in a variety of applications, including:

  • High-speed data communication in servers and networking equipment
  • Signal repeater functions in enterprise computing systems
  • Consumer electronics requiring high data bandwidth
  • Backplane and cable extender solutions in industrial settings

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS10BR254TSQX/NOPB is no exception. It is designed to meet the stringent requirements of the industry, ensuring long-term performance and stability. This makes the device a reliable choice for designers looking to incorporate high-speed signal conditioning into their systems.

Overall, the DS10BR254TSQX/NOPB is a testament to Texas Instruments' dedication to providing advanced interface solutions that meet the evolving needs of modern high-speed data transmission systems.

You May Also Be Interested in

Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9322 $63.7288
8+ $13.0726 $104.5808
12+ $12.6641 $151.9692
17+ $12.2555 $208.3435
22+ $11.8470 $260.6340
29+ $10.6215 $308.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess