EN
  • EN
  • DE

PI2EQX4951SLZDEX

Part No PI2EQX4951SLZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA2 1CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications SATA2
Input CML
Output CML
Data Rate (Max) 3Gbps
Number of Channels 1
Supply Voltage - Operating 1.4 V to 1.9 V
Case / Package 20-TQFN (4x4)
Win Source Part Number 061500-PI2EQX4951SLZDEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2EQX4951SLZDEX CAD Model

Description

PI2EQX4951SLZDEX: High-Performance ReDriver from Diodes Incorporated

The PI2EQX4951SLZDEX is a state-of-the-art signal conditioning ReDriver designed by Diodes Incorporated to enhance signal integrity by performing equalization on deteriorated input signal data before re-transmitting it to the output at optimal quality. This advanced ReDriver is tailored specifically for high-speed signal chains that require data transmission with minimal noise and distortion over long PCB traces or cables.

With its support for high-speed interfaces, the PI2EQX4951SLZDEX is an ideal solution for applications such as server, storage, networking, and high-performance computing that demand reliable and fast data communication. Its capability to operate with various protocols makes it a versatile and essential component in the design of modern electronic systems.

The PI2EQX4951SLZDEX is built with an adaptive equalization engine that automatically tunes itself to compensate for signal loss, ensuring robust data transmission even in challenging electromagnetic environments. This feature is critical for maintaining signal fidelity and integrity, especially in systems where cables or PCB traces can introduce significant levels of attenuation and noise.

Key Features:

  • Protocol Agnostic: Compatible with a wide range of high-speed serial interfaces, making it a flexible option for various applications.
  • Adaptive Equalization: Automatically adjusts to the optimal settings for signal conditioning based on the input signal quality.
  • Low Power Consumption: Designed for energy efficiency, which is crucial for reducing thermal footprints and operating costs in data centers and other high-performance computing environments.
  • Small Form Factor: Available in a compact package, allowing for easy integration into space-constrained designs without sacrificing performance.

Diodes Incorporated has designed the PI2EQX4951SLZDEX with a focus on ease of use. It requires minimal external components, which simplifies the design and reduces time to market for products incorporating this ReDriver. Additionally, its built-in programmable settings can be adjusted through an I2C interface, providing designers with the flexibility to fine-tune performance for specific application needs.

In summary, the PI2EQX4951SLZDEX from Diodes Incorporated is a high-performance, protocol-agnostic ReDriver that offers adaptive equalization, low power consumption, and a small form factor, making it an excellent choice for enhancing signal integrity in a variety of high-speed data transmission applications.

You May Also Be Interested in

Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9187 $71.6748
8+ $14.7020 $117.6160
13+ $14.2423 $185.1499
17+ $13.7838 $234.3246
22+ $13.3241 $293.1302
30+ $11.9462 $358.3860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess