EN
  • EN
  • DE

PI2EQX5964ZFE

Part No PI2EQX5964ZFE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 8CH 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 5Gbps
Number of Channels 8
Delay Time 750ps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.15 V to 1.25 V
Operating Supply Current 800mA
Temperature Range - Operating -40°C to 85°C
Case / Package 56-TQFN (11x5)
Win Source Part Number 141722-PI2EQX5964ZFE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 294
Ultra Librarian 3D Model Ultra Librarian PI2EQX5964ZFE CAD Model

Description

Product Overview: PI2EQX5964ZFE from Diodes Incorporated

The PI2EQX5964ZFE is a high-performance, PCIe Gen2 signal ReDriver from Diodes Incorporated designed to enhance signal integrity by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. This solution is ideal for applications where signal integrity may be compromised due to increased system complexity, longer PCB traces, or the use of multiple connectors.

With its advanced capabilities, the PI2EQX5964ZFE is particularly suited for use in desktop and laptop PCs, servers, workstations, and embedded systems that require reliable performance over PCIe interfaces. Its small form factor package and low power consumption make it an excellent choice for compact and energy-efficient designs.

Key Features:

  • PCI Express Gen2 Support: Fully supports PCIe 2.0 specifications, ensuring compatibility with existing PCIe systems and devices.
  • Signal Conditioning: Provides programmable equalization, swing, and de-emphasis levels to optimize performance over various physical mediums.
  • Low Power Consumption: Designed for energy efficiency, the PI2EQX5964ZFE helps reduce overall system power requirements.
  • Automatic Rate Detection: Capable of automatically detecting and adapting to the data rate of the incoming signal without the need for external control.
  • Small Footprint: Available in a compact, surface-mount package that is suitable for space-constrained applications.

Applications:

  • Desktop and Laptop PCs
  • Servers and Workstations
  • Embedded Systems
  • High-performance Computing Platforms
  • Storage and Network Equipment

The PI2EQX5964ZFE's ability to restore signal quality makes it an indispensable component in systems that demand high-speed data transmission and reliability. By using this ReDriver, system designers can overcome the challenges posed by signal degradation over long PCB traces and connectors, ensuring that their products meet the high-speed performance requirements of modern computing environments.

Diodes Incorporated's commitment to quality and performance is evident in the PI2EQX5964ZFE, making it a top choice for system designers looking to enhance PCIe signal integrity in their next-generation products.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess