EN
  • EN
  • DE

PI2EQX3201BLZFEX

Part No PI2EQX3201BLZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA2 2CH 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications SATA2
Input CML
Output CML
Data Rate (Max) 3Gbps
Number of Channels 2
Delay Time 2.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.5 V, 1.8 V
Operating Supply Current 90mA
Temperature Range - Operating -40°C to 85°C
Case / Package 36-TQFN-EP (6x5)
Win Source Part Number 061499-PI2EQX3201BLZFEX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian PI2EQX3201BLZFEX CAD Model

Description

The PI2EQX3201BLZFEX is a high-performance, low-power, single-lane signal ReDriver from Diodes Incorporated designed to enhance signal quality in applications that require data transmission across high-speed interfaces. With its advanced equalization and signal conditioning capabilities, this ReDriver is an ideal choice for maintaining signal integrity in systems with high levels of electromagnetic interference (EMI) or signal loss due to long PCB traces or cables.

Key Features

  • Signal Enhancement: Provides programmable equalization and output swing to compensate for signal loss, ensuring reliable data transmission over long distances or through noisy environments.
  • High-Speed Performance: Supports data rates up to 8Gbps, making it suitable for a variety of high-speed interfaces such as USB 3.1, SATA 3.0, and PCIe 2.0.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power consumption, which is critical for battery-powered devices or energy-sensitive applications.
  • Flexibility: Offers adjustable settings via pin strapping or I2C interface, allowing for fine-tuning to meet specific system requirements.
  • Compact Form Factor: Available in a space-saving package, enabling integration into systems where PCB real estate is at a premium.

Applications

The PI2EQX3201BLZFEX is versatile and can be used in a variety of applications, including:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Docking Stations
  • Consumer Electronics
  • Networking Equipment

Quality and Reliability

As with all Diodes Incorporated products, the PI2EQX3201BLZFEX is manufactured to the highest quality standards, ensuring robust performance and reliability for the lifetime of the product. It is designed to meet the stringent requirements of modern electronic systems, and its quality is backed by Diodes Incorporated's commitment to excellence in engineering and manufacturing.

For detailed technical specifications, application notes, or to request samples, please visit the Diodes Incorporated official website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,320 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess