EN
  • EN
  • DE

DS100BR210SQE/NOPB

Part No DS100BR210SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Ultra Low Power 10.3 Gbps 2-Channel Repeater with Input Equalization and Output De-Emphasis
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Maximum) 10.3Gbps
Number of Channels 2
Delay Time 230ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10pF
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Supply Current 50mA
Operating Temperature Range -40°C ~ 85°C
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 1168633-DS100BR210SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS100BR210
Introduction Date January 26, 2011
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS100BR210SQE/NOPB CAD Model

Description

Overview of DS100BR210SQE/NOPB

The DS100BR210SQE/NOPB is a state-of-the-art dual-channel retimer from Texas Instruments, designed to enhance signal integrity for high-speed serial links. This device is a perfect solution for extending the reach of your data transmission while maintaining signal integrity in applications such as high-definition video transmission, high-speed backplanes, and high-frequency signal routing.

Key Features

  • High-Speed Performance: The DS100BR210SQE/NOPB operates at an impressive data rate range of 1 Gbps to 10.3125 Gbps per channel, ensuring compatibility with a wide array of high-speed interfaces such as 10G Ethernet, Fibre Channel, and InfiniBand.
  • Adaptive Equalization: With its built-in adaptive equalization feature, this device can automatically compensate for varying levels of signal loss due to different media types, lengths, and other transmission variables, ensuring optimal signal quality without the need for manual tuning.
  • Low Power Consumption: Energy efficiency is a key benefit of the DS100BR210SQE/NOPB, with low power consumption that minimizes thermal footprints and helps in creating environmentally friendly and cost-effective designs.
  • Robust Signal Integrity: The retimer includes advanced signal conditioning capabilities that help to reduce jitter and improve signal integrity, which is crucial for maintaining high data integrity over long distances and through complex routing paths.

Applications

The versatility of the DS100BR210SQE/NOPB makes it suitable for a broad range of high-speed data transmission applications. It is commonly used in:

  • Data center infrastructure
  • High-performance computing
  • Networking equipment
  • Storage systems
  • Professional video equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS100BR210SQE/NOPB is no exception. It is available in a 40-pin WQFN package and is specified for operation across the industrial temperature range of -40°C to 85°C. The device also comes with the assurance of TI's rigorous testing and reliability standards, ensuring dependable performance in a variety of demanding environments.

Conclusion

For designers seeking a high-performance solution to overcome the challenges of high-speed data transmission, the DS100BR210SQE/NOPB from Texas Instruments offers a compelling combination of speed, power efficiency, and signal integrity enhancements. Its adaptive equalization and advanced signal conditioning features make it an essential component for maintaining data integrity across complex systems.

You May Also Be Interested in

NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6129 $61.8387
6+ $16.9131 $101.4786
10+ $16.3846 $163.8460
13+ $15.8560 $206.1280
17+ $15.3275 $260.5675
22+ $13.7419 $302.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,863 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess