EN
  • EN
  • DE

DRV8886PWPR

Part No DRV8886PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLR 8-37V 24HTSSOP / Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology Power MOSFET
Step Resolution 1 ~ 1/16
Applications General Purpose
Current - Output 1.4A
Voltage - Supply 8V ~ 37V
Voltage - Load 8V ~ 37V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number DRV8886
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-45437-6,296-45437-2,296-45437-1
Standard Package 2,000
Win Source Part Number 991336-DRV8886PWPR
Ultra Librarian 3D Model Ultra Librarian DRV8886PWPR CAD Model

Description

DRV8886PWPR Motor Driver Overview

The DRV8886PWPR from Texas Instruments is a highly integrated motor driver designed to efficiently drive bipolar stepper motors and brushed DC motors. This motor driver comes in a compact HTSSOP package with a PowerPAD™ on the bottom side, offering a space-saving solution with excellent thermal performance.

With an operating voltage range of 4.5 V to 35 V and an output current capability of up to 1.5 A per channel, the DRV8886PWPR is suitable for a wide variety of applications. It features a smart tune decay technology that automatically adjusts for optimal current regulation performance and reduced power dissipation, making it ideal for battery-powered devices, office automation machines, and medical equipment.

The device includes a built-in microstepping indexer and is capable of driving motors in full-step, half-step, quarter-step, and 1/8-step modes, allowing for precise motor control. Additionally, it supports both slow and mixed decay modes, which can be configured via the DECAY pin, giving designers flexibility in optimizing the motor driver for specific applications.

Safety features of the DRV8886PWPR include overcurrent protection, thermal shutdown, and undervoltage lockout, providing robust protection for the motor driver. These features enhance the reliability of the end application by preventing damage from electrical overstress.

The device also offers a low-power sleep mode, which significantly reduces the power consumption when the motor is not in use, making it an energy-efficient choice for portable and energy-sensitive applications.

Integrating the DRV8886PWPR into a system is straightforward, thanks to its simple step and direction control interface. This allows for easy interfacing with microcontrollers and reduces the need for extensive programming or additional external components.

Overall, the DRV8886PWPR motor driver from Texas Instruments is a versatile and reliable choice for designers looking to drive stepper or brushed DC motors with precision and efficiency.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7191 $51.5730
75+ $1.4105 $105.7875
110+ $1.3665 $150.3150
155+ $1.3224 $204.9720
200+ $1.2783 $255.6600
265+ $1.1461 $303.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess