EN
  • EN
  • DE

DRV8848PWP

Part No DRV8848PWP
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Half Bridge (4)
Applications DC Motors, General Purpose
Interface PWM
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 350 mOhm LS, 550 mOhm HS
Output Current per Channel 1A
Operating Supply Voltage 4 V ~ 18 V
Voltage - Load 4 V ~ 18 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1168610-DRV8848PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name DRV8848
Introduction Date October 21, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8848PWP CAD Model

Description

The DRV8848PWP from Texas Instruments is a versatile dual H-bridge motor driver that is designed to drive two DC motors or one stepper motor. This integrated circuit is part of TI's extensive range of motor control solutions, providing a compact and efficient way to control motor speed, direction, and torque with precision.

Key Features

  • Dual H-Bridge Motor Driver: Capable of driving two DC motors independently or one bipolar stepper motor.
  • Operating Voltage Range: The device operates from a supply voltage range of 8.2V to 45V, making it suitable for a wide array of applications.
  • Output Current: It can deliver up to 1.5A per channel or 3A peak with proper heat sinking, ensuring robust performance for a range of motor sizes.
  • Thermal Shutdown: The DRV8848PWP includes a thermal shutdown feature that protects the device from overheating, thus ensuring long-term reliability.
  • Low Power Sleep Mode: To save power, the device can be put into a low power sleep mode, reducing the quiescent current draw to microamps level.
  • Protection Features: It comes with built-in protection against under-voltage, over-current, and over-temperature conditions.

Applications

The DRV8848PWP is ideal for a range of applications including but not limited to:

  • Office Automation Machines
  • Battery-Powered Toys and Appliances
  • Home and Building Automation Systems
  • Industrial Equipment

Package and Quality

The motor driver comes in a HTSSOP package with a PowerPADā„¢ for enhanced thermal performance. This package is designed to be soldered onto a printed circuit board. Texas Instruments ensures high-quality standards, and the DRV8848PWP is no exception, offering reliable performance for both prototyping and mass production environments.

Additional Resources

For designers and engineers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design guides to aid in the integration of the DRV8848PWP into various projects. Additionally, evaluation modules and development kits may be available to expedite the design process and testing.

YouĀ MayĀ AlsoĀ BeĀ InterestedĀ in

Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9267 $50.9685
135+ $0.7604 $102.6540
205+ $0.7366 $151.0030
285+ $0.7129 $203.1765
365+ $0.6891 $251.5215
490+ $0.6178 $302.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,558 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess